☰
DSTRM-KT-HSSTA
DSTRM-KT-HSSTA
Obsolete
Description:  DSTREAM HIGH-SPEED SERIAL TRACE
Manufacturer:  ARM
History Price: Obsolete
In Stock: 5040
DSTRM-KT-HSSTA Specification
Specification
Part No
DSTRM-KT-HSSTA
Category
Programmers, Emulators, and Debuggers
Manufacturer
ARM
Series
DSTREAM?
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Debugger
For Use With/Related Products
ARM?
Contents
Board(s)
DSTRM-KT-HSSTA PDF Datasheet
DSTRM-KT-HSSTA Compare Parts
  • DSTRM-KT-HSSTA vs DSTRMPT-KT-0197A
  • DSTRM-KT-HSSTA vs DSTRM-KT-0181A
  • DSTRM-KT-HSSTA vs DSTRMHT-KT-0197A
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B