Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
/ ARIES Embedded SPIDERBASE MX10U
SPIDERBASE MX10U
Active
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Description:
Evaluationkit MAX10 FPGA
Manufacturer:
ARIES Embedded
Datasheet:
SPIDERBASE MX10U Datasheet
History Price: $244
In Stock: 10160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SPIDERBASE MX10U Specification
Specification
Part No
SPIDERBASE MX10U
Category
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Manufacturer
ARIES Embedded
Series
MAX? 10
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
FPGA
For Use With/Related Products
10M50DA, MX10-U
Platform
SpiderBase MAX 10 FPGA
Contents
Board(s), Accessories
SPIDERBASE MX10U PDF Datasheet
SPIDERBASE MX10U Datasheet
Click and Download: SPIDERBASE MX10U Datasheet
Customer Reviews
4.95 out of 5.00 stars from 168 customer reviews from all over the world
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!