☰
MCVEVP-X2DB
MCVEVP-X2DB
Active
Description:  EVK CycloneV SoC-FPGA
Manufacturer:  ARIES Embedded
Datasheet:   MCVEVP-X2DB Datasheet
History Price: $613
In Stock: 19125
MCVEVP-X2DB Specification
Specification
Part No
MCVEVP-X2DB
Category
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Manufacturer
ARIES Embedded
Series
Cyclone? V SX
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
FPGA + MCU/MPU SoC
For Use With/Related Products
5CSXFC2, MCV
Platform
Cyclone V SX SoC
Contents
Board(s)
MCVEVP-X2DB PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 166 customer reviews from all over the world
Léonie Picard
France
5 stars
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
5 stars
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
5 stars
2026-09-21 18:08
Raoida delivery, all right.
Jessica Young
United States
5 stars
2026-09-21 13:38
Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
Robert Harris
United States
5 stars
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
5 stars
2026-09-21 11:36
Perfectly matches the description