☰
M28EVK-7BA1CA
M28EVK-7BA1CA
Active
Description:  EVALUATIONKIT I.MX287
Manufacturer:  ARIES Embedded
History Price: $361
In Stock: 49840
M28EVK-7BA1CA Specification
Specification
Part No
M28EVK-7BA1CA
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
ARIES Embedded
Series
i.MX
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MPU
Core Processor
-
Platform
-
Utilized IC / Part
i.MX287, M28-7BA1CI
Mounting Type
Fixed
Contents
Board(s), Power Supply, Accessories
M28EVK-7BA1CA PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 189 customer reviews from all over the world
Samuel Wright
United States
5 stars
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
5 stars
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
5 stars
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
5 stars
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
5 stars
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
5 stars
2026-09-21 21:42
As always the product is great