☰
M100PFEVP-3AC
M100PFEVP-3AC
Active
Description:  EVK POLARFIRE FPGA MPF300T
Manufacturer:  ARIES Embedded
History Price: Active
In Stock: 24400
M100PFEVP-3AC Specification
Specification
Part No
M100PFEVP-3AC
Category
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Manufacturer
ARIES Embedded
Series
PolarFire?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
FPGA + MCU/MPU SoC
For Use With/Related Products
M100PF, MPF300T
Platform
PolarFire SoC FPGA
Contents
Board(s), Power Supply, Accessories
M100PFEVP-3AC Compare Parts
  • M100PFEVP-3AC vs M100PFSEVP-025A0A0E-1
  • M100PFEVP-3AC vs M100PFEVP-2AC
  • M100PFEVP-3AC vs M100PFEVP-1AC
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!