TSX00002
TSX00002
Active
Description:  MKR PROTOSHIELD LARGE
Manufacturer:  Arduino
Datasheet:   TSX00002 Datasheet
History Price: $11
In Stock: 15000
TSX00002 Specification
Specification
Part No
TSX00002
Category
Expansion Boards, Daughter Cards
Manufacturer
Arduino
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
MKR
Platform
Protoboard
Type
Plated Through Hole
Function
-
Utilized IC / Part
Board(s)
TSX00002 PDF Datasheet
TSX00002 Compare Parts
  • TSX00002 vs TSX00005
  • TSX00002 vs TSX00004
  • TSX00002 vs TSX00003
  • TSX00002 vs TSX00001
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!