T010112
T010112
Obsolete
Description:  MODULE TINKERKIT GREEN LED 5MM
Manufacturer:  Arduino
Datasheet:   T010112 Datasheet
History Price: Obsolete
In Stock: 18680
T010112 Specification
Specification
Part No
T010112
Category
Expansion Boards, Daughter Cards
Manufacturer
Arduino
Series
TinkerKit
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
TinkerKit
Platform
Opto
Type
LED Green
Function
-
Utilized IC / Part
Board(s)
T010112 Related Parts
T010010
T010010
Arduino
MODULE TINKERKIT RELAY
T010020
T010020
Arduino
MODULE TINKERKIT MOSFET
T010110
T010110
Arduino
MODULE TINKERKIT POWER LED
T010111
T010111
Arduino
MODULE TINKERKIT BLUE LED 5MM
T010113
T010113
Arduino
MODULE TINKERKIT YELLOW LED 5MM
T010114
T010114
Arduino
MODULE TINKERKIT RED LED 5MM
T010115
T010115
Arduino
MODULE TINKERKIT BLUE LED10MM
T010116
T010116
Arduino
MODULE TINKERKIT GREEN LED10MM
T010117
T010117
Arduino
MODULE TINKERKIT YELLOW LED10MM
T010118
T010118
Arduino
MODULE TINKERKIT RED LED10MM
T010112 Compare Parts
  • T010112 vs T010117
  • T010112 vs T010116
  • T010112 vs T010115
  • T010112 vs T010114
  • T010112 vs T010113
  • T010112 vs T010111
  • T010112 vs T010110
  • T010112 vs T010020
  • T010112 vs T010010
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!