T000150
T000150
Obsolete
Description:  MODULE TINKERKIT POTENTIOMETER
Manufacturer:  Arduino
Datasheet:   T000150 Datasheet
History Price: Obsolete
In Stock: 25100
T000150 Specification
Specification
Part No
T000150
Category
Expansion Boards, Daughter Cards
Manufacturer
Arduino
Series
TinkerKit
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
TinkerKit
Platform
Human Interface
Type
Slide Potentiometer
Function
-
Utilized IC / Part
Board(s)
T000150 Related Parts
T000020
T000020
Arduino
MOD TINKERKIT 2/3 AXIS ACCELER
T000030
T000030
Arduino
MODULE TINKERKIT JOYSTICK
T000060
T000060
Arduino
TINKERKIT GYROSCOPE 2-AXIS 1X
T000062
T000062
Arduino
TINKERKIT GYROSCOPE 2AXIS 4X
T000070
T000070
Arduino
MODULE TINKERKIT HALL SENSOR
T000090
T000090
Arduino
MODULE TINKERKIT LDR SENSOR
T000140
T000140
Arduino
MOD TINKERKIT VERT ROTARY POT
T000180
T000180
Arduino
MODULE TINKERKIT PUSHBUTTON
T000190
T000190
Arduino
MODULE TINKERKIT TILT SENSOR
T000200
T000200
Arduino
MODULE TINKERKIT THERMISTOR
T000220
T000220
Arduino
MODULE TINKERKIT TOUCH SENSOR
T000061
T000061
Arduino
TINKERKIT DBL GYRO SEN 1X BB VER
T000150 Description
The Arduino T000150 is a versatile and widely used microcontroller board that is part of the Arduino ecosystem, which is known for its user-friendly platform for building electronics projects. This specific model is often referred to as the Arduino Uno, which is one of the most popular boards in the Arduino family. It is designed for both beginners and experienced developers, making it an ideal choice for a wide range of applications, from simple hobby projects to complex prototypes.

## Key Features:

1. Microcontroller: The Arduino T000150 is based on the ATmega328P microcontroller, which provides a robust platform for executing various tasks and controlling peripherals. The ATmega328P is an 8-bit microcontroller with a rich set of features, making it suitable for a variety of applications.

2. Digital and Analog I/O Pins: The board features 14 digital input/output pins, of which 6 can be used as PWM (Pulse Width Modulation) outputs. Additionally, it has 6 analog input pins, allowing users to connect a wide range of sensors and actuators.

3. USB Connectivity: The Arduino T000150 includes a USB interface for programming and power supply. This makes it easy to connect the board to a computer for uploading code and debugging.

4. Power Supply Options: The board can be powered via the USB connection or through an external power supply. It supports a voltage range of 7V to 12V, providing flexibility in power management.

5. Built-in LED: The Arduino T000150 features a built-in LED on pin 13, which is useful for testing and debugging. Users can easily write code to blink this LED, providing a simple way to verify that the board is functioning correctly.

6. Open Source: As part of the Arduino platform, the T000150 is open-source, meaning that both the hardware and software designs are available for modification and improvement. This encourages a large community of developers to contribute to the ecosystem.

## Specifications:

- Microcontroller: ATmega328P
- Operating Voltage: 5V
- Input Voltage (recommended): 7V to 12V
- Digital I/O Pins: 14 (6 PWM outputs)
- Analog Input Pins: 6
- Flash Memory: 32 KB (of which 0.5 KB is used by the bootloader)
- SRAM: 2 KB
- EEPROM: 1 KB
- Clock Speed: 16 MHz
- Dimensions: 68.6 mm x 53.4 mm
- Weight: Approximately 25 g

## Applications:

The Arduino T000150 is suitable for a wide range of applications, including:

- Prototyping: Ideal for developing and testing new ideas in electronics and programming.
- Robotics: Used in building robots and automation systems, allowing for control of motors, sensors, and other components.
- IoT Projects: Can be integrated with various sensors and communication modules to create Internet of Things (IoT) applications.
- Educational Purposes: Widely used in educational settings to teach programming, electronics, and robotics.
- Art and Interactive Installations: Frequently employed in creative projects that require interaction with the environment.

## Conclusion:

The Arduino T000150 (Arduino Uno) is a powerful and flexible microcontroller board that serves as an excellent platform for a wide variety of electronic projects. With its user-friendly design, extensive community support, and open-source nature, it empowers both beginners and experienced developers to create innovative solutions in electronics and programming. Whether for educational purposes, prototyping, or hobbyist projects, the Arduino T000150 is a reliable choice that continues to inspire creativity and innovation in the maker community.
T000150 Compare Parts
  • T000150 vs T000200
  • T000150 vs T000190
  • T000150 vs T000180
  • T000150 vs T000140
  • T000150 vs T000090
  • T000150 vs T000070
  • T000150 vs T000062
  • T000150 vs T000060
  • T000150 vs T000030
  • T000150 vs T000020
  • T000150 vs T000063
  • T000150 vs T000061
  • T000150 vs T002
  • T000150 vs T001
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4