M10372-U1
M10372-U1
Obsolete
Description:  EVAL KIT GPS SIRF IV
Manufacturer:  Antenova
Datasheet:   M10372-U1 Datasheet
History Price: $189.38
In Stock: 24200
M10372-U1 Specification
Specification
Part No
M10372-U1
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Antenova
Series
RADIONOVA?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Receiver, GPS
For Use With/Related Products
1575.42MHz
Supplied Contents
M10372
Type
Board(s)
M10372-U1 PDF Datasheet
M10372-U1 Related Parts
M10214-K1
M10214-K1
Antenova
KIT GPS FOR SIRF STAR III MODULE
M10382-U1
M10382-U1
Antenova
EVAL KIT GPS UBLOX
M10385-U1
M10385-U1
Antenova
EVAL KIT FM MODULE
M10478-A1-U1
M10478-A1-U1
Antenova
EVAL BOARD FOR M10478-A1
M10478-A1-U2
M10478-A1-U2
Antenova
EVAL BOARD FOR M10478-A1
M10478-A2-U1
M10478-A2-U1
Antenova
EVAL BOARD FOR M10478-A2
M10478-A2-U2
M10478-A2-U2
Antenova
EVAL BOARD FOR M10478-A2
M10478-A3-U1
M10478-A3-U1
Antenova
EVAL BOARD FOR M10478-A3
M10478-A3-U2
M10478-A3-U2
Antenova
EVAL BOARD FOR M10478-A3
M10578-A2-U1
M10578-A2-U1
Antenova
M10578-A2- GPS/GNSS RF MODULE EV
M10578-A3-U1
M10578-A3-U1
Antenova
M10578-A3 GPS/GNSS RF MODULE EVA
M10XXX-EVB-X
M10XXX-EVB-X
Antenova
LINEAR IC
M10372-U1 Description
The Antenova M10372-U1 is a compact, high-performance antenna designed for wireless communication applications, particularly in the fields of IoT (Internet of Things), M2M (Machine to Machine), and other wireless devices. This antenna is engineered to provide reliable connectivity in a variety of environments, making it suitable for applications such as smart home devices, wearables, and industrial automation.

## Key Specifications:

1. Antenna Type:
- Type: The M10372-U1 is a PCB (Printed Circuit Board) antenna, which allows for easy integration into various electronic devices. Its design is optimized for both performance and compactness.

2. Frequency Range:
- Operating Frequency: The antenna operates within the frequency range of 868 MHz to 915 MHz, making it suitable for various wireless communication standards, including LoRa, Sigfox, and other sub-GHz protocols.

3. Radiation Pattern:
- Radiation Pattern: The M10372-U1 features an omnidirectional radiation pattern, which ensures consistent performance in all directions. This characteristic is particularly beneficial for devices that require reliable communication regardless of orientation.

4. Gain:
- Antenna Gain: The typical gain of the M10372-U1 is around 2 dBi. This gain provides a good balance between range and efficiency, making it suitable for short to medium-range communication applications.

5. Impedance:
- Impedance: The antenna has a nominal impedance of 50 ohms, which is standard for most RF applications. This impedance ensures compatibility with a wide range of RF components, including transceivers and amplifiers.

6. Dimensions:
- Size: The compact dimensions of the M10372-U1 make it ideal for space-constrained applications. The antenna measures approximately 100 mm x 10 mm x 0.5 mm, allowing for easy integration into various device designs.

7. Mounting:
- Mounting Type: The M10372-U1 is designed for surface mounting, which simplifies the assembly process and allows for a more streamlined design in the final product.

8. Environmental Specifications:
- Operating Temperature: The antenna is rated for an operating temperature range of -40°C to +85°C, making it suitable for use in harsh environments and outdoor applications.
- Moisture Resistance: The M10372-U1 is designed to withstand various environmental conditions, ensuring reliable performance in different settings.

9. Applications:
- The Antenova M10372-U1 is suitable for a wide range of applications, including:
- IoT devices (smart meters, environmental sensors)
- M2M communication (industrial automation, telemetry)
- Smart home devices (security systems, home automation)
- Wearable technology (fitness trackers, health monitoring devices)

## Conclusion:

The Antenova M10372-U1 is a versatile and high-performance antenna that offers excellent specifications for a variety of wireless communication applications. With its compact design, omnidirectional radiation pattern, and robust environmental ratings, it is an ideal choice for engineers and designers looking to integrate reliable wireless connectivity into their products. The antenna%27s compatibility with various frequency bands and its ease of integration make it a valuable component for modern IoT and M2M solutions, contributing to enhanced connectivity and performance in a wide range of applications.
M10372-U1 Compare Parts
  • M10372-U1 vs M10578-A2-U1
  • M10372-U1 vs M10478-A3-U2
  • M10372-U1 vs M10478-A3-U1
  • M10372-U1 vs M10478-A2-U2
  • M10372-U1 vs M10478-A2-U1
  • M10372-U1 vs M10478-A1-U2
  • M10372-U1 vs M10478-A1-U1
  • M10372-U1 vs M10385-U1
  • M10372-U1 vs M10382-U1
  • M10372-U1 vs M10214-K1
  • M10372-U1 vs M10XXX-EVB-X
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.