A6150-U1
A6150-U1
Obsolete
Description:  EVAL BOARD ANT IMPEXA
Manufacturer:  Antenova
Datasheet:   A6150-U1 Datasheet
History Price: $31.56
In Stock: 44700
A6150-U1 Specification
Specification
Part No
A6150-U1
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Antenova
Series
Impexa
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Antenna
For Use With/Related Products
2.4GHz ~ 2.5GHz
Supplied Contents
A6150
Type
Board(s)
A6150-U1 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Fernando
Spain
5 stars
2026-03-20 19:29
I have bought many times and as a general rule always well, I recommend this store
Adrien Blanchard
France
5 stars
2026-03-20 13:53
It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
Livia de Boer
Netherlands
5 stars
2026-03-20 04:51
fast shipping, good quality.
Julie Barnes
United States
5 stars
2026-03-20 03:51
the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
Thomas Jackson
United States
5 stars
2026-03-18 21:33
Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
Roberto De Luca
Italy
5 stars
2026-03-18 14:12
Great product, original and soon it will buy another, seller certificate