Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Analog Technologies TEC28V15AEV1
TEC28V15AEV1
Active
Evaluation and Demonstration Boards and Kits
Description:
Evaluation Board for TEC18V15A
Manufacturer:
Analog Technologies
Datasheet:
TEC28V15AEV1 Datasheet
History Price: $119.9
In Stock: 46220
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TEC28V15AEV1 Specification
Specification
Part No
TEC28V15AEV1
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Analog Technologies
Series
-
Packaging
Tape & Box (TB)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
TEC Controller
Embedded
Yes
Utilized IC / Part
TEC28V15A
Primary Attributes
9V ~ 28V Supply
Supplied Contents
Board(s)
TEC28V15AEV1 PDF Datasheet
TEC28V15AEV1 Datasheet
Click and Download: TEC28V15AEV1 Datasheet
TEC28V15AEV1 Compare Parts
TEC28V15AEV1 vs TEC28V15AEV2
TEC28V15AEV1 vs TEC14MEV1.0
TEC28V15AEV1 vs TEC0053-04-K1
TEC28V15AEV1 vs TEC0053-04
Customer Reviews
4.95 out of 5.00 stars from 185 customer reviews from all over the world
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****