Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Analog Devices SCP-INPUT-EVALZ
SCP-INPUT-EVALZ
Active
Evaluation and Demonstration Boards and Kits
Description:
BJACK/SMA/TESTPOINT INPUT INTERF
Manufacturer:
Analog Devices
Datasheet:
SCP-INPUT-EVALZ Datasheet
History Price: $41.61
In Stock: 34080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SCP-INPUT-EVALZ Specification
Specification
Part No
SCP-INPUT-EVALZ
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Connectivity
Function
Connection Board
Embedded
No
Utilized IC / Part
-
Primary Attributes
250V Input Voltage
Supplied Contents
Board(s)
SCP-INPUT-EVALZ PDF Datasheet
SCP-INPUT-EVALZ Datasheet
Click and Download: SCP-INPUT-EVALZ Datasheet
SCP-INPUT-EVALZ Related Parts
SCP-1X2BKOUT-EVALZ
Analog Devices
1 INPUT-2 OUTPUT PARALLEL BREAKO
SCP-1X5BKOUT-EVALZ
Analog Devices
1 INPUT-5 OUTPUT PARALLEL BREAKO
SCP-5X1-EVALZ
Analog Devices
5 INPUT-5OUTPUT/1 JTAG INTERFACE
SCP-FILTER-EVALZ
Analog Devices
2-STAGE PASSIVE L-C NOISE FILTER
SCP-OUTPUT-EVALZ
Analog Devices
BJACK/SMA/TESTPOINT OUTPUT
SCP-THRUBRD-EVALZ
Analog Devices
INPUT/OUTPUT THRU BOARD
SCP-INPUT-EVALZ Compare Parts
SCP-INPUT-EVALZ vs SCP-OUTPUT-EVALZ
SCP-INPUT-EVALZ vs SCP-FILTER-EVALZ
SCP-INPUT-EVALZ vs SCP-5X1-EVALZ
SCP-INPUT-EVALZ vs SCP-1X5BKOUT-EVALZ
SCP-INPUT-EVALZ vs SCP-1X2BKOUT-EVALZ
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much