Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Analog Devices EVALZ-ADN2913
EVALZ-ADN2913
Obsolete
Evaluation and Demonstration Boards and Kits
Description:
EVAL MODULE FOR ADN2913
Manufacturer:
Analog Devices
Datasheet:
EVALZ-ADN2913 Datasheet
History Price: Obsolete
In Stock: 6720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVALZ-ADN2913 Specification
Specification
Part No
EVALZ-ADN2913
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Timing
Function
Clock and Data Recovery (CDR)
Embedded
-
Utilized IC / Part
ADN2913
Primary Attributes
-
Supplied Contents
Board(s)
EVALZ-ADN2913 PDF Datasheet
EVALZ-ADN2913 Datasheet
Click and Download: EVALZ-ADN2913 Datasheet
EVALZ-ADN2913 Related Parts
EVAL_TLE9180D-31QK
Infineon Technologies
EVALUATION BOARD FOR TLE9180D-31
EVAL01-HMC1000LP5E
Analog Devices
BOARD EVAL HMC1000LP5E
EVAL01-HMC1031MS8E
Analog Devices
BOARD EVAL FOR HMC1031
EVAL01-HMC1032LP6G
Analog Devices
BOARD EVALUATION HMC1032LP6GE
EVAL01-HMC1033LP6G
Analog Devices
EVAL BOARD HMC1033LP6GE
EVAL01-HMC747LC3C
Analog Devices
EVAL BOARD HMC747LC3C
EVAL01-HMC749LC3C
Analog Devices
BOARD EVAL FOR HMC749LC3C
EVAL01-HMC830LP6GE
Analog Devices
EVAL BOARD HMC830LP6GE
EVAL01-HMC832LP6G
Analog Devices
EVAL BOARD FOR HMC832
EVAL01-HMC833LP6GE
Analog Devices
EVAL BOARD FOR HMC833
EVAL01-HMC834LP6GE
Analog Devices
EVAL BOARD FOR HMC834
EVAL01-HMC877LC3
Analog Devices
BOARD EVAL FOR HMC877LC3
EVALZ-ADN2913 Compare Parts
EVALZ-ADN2913 vs EVAL-VNH5019-P2
EVALZ-ADN2913 vs EVAL-VNH5019-P1
EVALZ-ADN2913 vs EVALTOLL72VDC2KWTOBO1
EVALZ-ADN2913 vs EVALSTWBC-EP
EVALZ-ADN2913 vs EVALSTPM3X-3PH
EVALZ-ADN2913 vs EVALSTPM34
EVALZ-ADN2913 vs EVALSTPM33
EVALZ-ADN2913 vs EVALSTPM32
EVALZ-ADN2913 vs EVALSTISO62XV1
EVALZ-ADN2913 vs EVALSTGAP2SM
EVALZ-ADN2913 vs EVALSTGAP2SICSC
EVALZ-ADN2913 vs EVALSTGAP2SICS
EVALZ-ADN2913 vs EVALSTGAP2SICD
EVALZ-ADN2913 vs EVALSTGAP2SCM
EVALZ-ADN2913 vs EVALSTGAP2HSM
EVALZ-ADN2913 vs EVALSTGAP2HSCM
EVALZ-ADN2913 vs EVALSTGAP2HDM
EVALZ-ADN2913 vs EVALSTGAP2DM
EVALZ-ADN2913 vs EVALSTGAP1S
EVALZ-ADN2913 vs EVALSTGAP1AS
EVALZ-ADN2913 vs EVALSTDRV600HB8
EVALZ-ADN2913 vs EVALSTDRIVE601
EVALZ-ADN2913 vs EVALSTDRIVE101
EVALZ-ADN2913 vs EVALST7590-1
EVALZ-ADN2913 vs EVALST7540-2
EVALZ-ADN2913 vs EVALST7540-1
EVALZ-ADN2913 vs EVALST7538DUAL
EVALZ-ADN2913 vs EVAL-SPOE-KIT-AZ
EVALZ-ADN2913 vs EVALSP820-XS
EVALZ-ADN2913 vs EVAL-SCS002V1
EVALZ-ADN2913 vs EVAL-SCS001V1
EVALZ-ADN2913 vs EVAL-RS485HDEBZ
EVALZ-ADN2913 vs EVAL-RS485FDEBZ
EVALZ-ADN2913 vs EVAL-RS485FD8EBZ
EVALZ-ADN2913 vs EVALPWD5F60
EVALZ-ADN2913 vs EVALPWD13F60
EVALZ-ADN2913 vs EVALPSIRS200XTOBO1
EVALZ-ADN2913 vs EVALPSE1BF12SICTOBO1
EVALZ-ADN2913 vs EVALPSDPMAINTOBO1
EVALZ-ADN2913 vs EVALPM8803-FWD
Customer Reviews
4.95 out of 5.00 stars from 130 customer reviews from all over the world
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you