Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Sensor Evaluation Boards
/ Analog Devices EVAL-CN0537-DATA
EVAL-CN0537-DATA
Active
Sensor Evaluation Boards
Description:
UL-217 SMOKE/FIRE TESTING DATASE
Manufacturer:
Analog Devices
Datasheet:
EVAL-CN0537-DATA Datasheet
History Price: $13380.64
In Stock: 12160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVAL-CN0537-DATA Specification
Specification
Part No
EVAL-CN0537-DATA
Category
Sensor Evaluation Boards
Manufacturer
Analog Devices
Series
Circuits from the Lab?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Smoke
Sensing Range
-
Interface
Serial
Sensitivity
-
Voltage - Supply
1.7V ~ 1.9V
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
ADICUP3029
EVAL-CN0537-DATA PDF Datasheet
EVAL-CN0537-DATA Datasheet
Click and Download: EVAL-CN0537-DATA Datasheet
EVAL-CN0537-DATA Related Parts
EVAL.BH1603FVC
Rohm Semiconductor
EVAL BOARD FOR BH1603
EVAL.BH1620FVC
Rohm Semiconductor
EVAL BOARD FOR BH1620
EVAL.BH1721FVC
Rohm Semiconductor
EVAL BOARD FOR BH1721
EVAL-AD7147-1EBZ
Analog Devices
BOARD EVAL FOR AD7147ACPZ-1
EVAL-AD7147EBZ
Analog Devices
BOARD EVAL FOR AD7147ACPZ
EVAL-AD7150EBZ
Analog Devices
BOARD EVAL FOR AD7150
EVAL-AD7152EBZ
Analog Devices
BOARD EVAL AD7152
EVAL-AD7156EBZ
Analog Devices
BOARD EVAL FOR AD7156
EVAL-AD7414/15EBZ
Analog Devices
BOARD EVALUATION FOR AD7414/15
EVAL-AD7416/7/8EBZ
Analog Devices
BOARD EVALUATION FOR AD7416/7/8
EVAL-ADA4570SDZ
Analog Devices
EVAL BOARD FOR ADA4570
EVAL-ADA4571-2EBZ
Analog Devices
EVAL BOARD FOR ADA4571-2
EVAL-CN0537-DATA Compare Parts
EVAL-CN0537-DATA vs EVALZ-ADPD2212
EVAL-CN0537-DATA vs EVALZ-ADPD2211
EVAL-CN0537-DATA vs EVAL-TMP05/06EBZ
EVAL-CN0537-DATA vs EVALSHNBV01TOBO1
EVAL-CN0537-DATA vs EVALSHNBV01DPS422TOBO1
EVAL-CN0537-DATA vs EVALSHNBV01DPS368TOBO1
EVAL-CN0537-DATA vs EVALSHNBV01DPS310TOBO1
EVAL-CN0537-DATA vs EVALSENSMARTALARMTOBO2
EVAL-CN0537-DATA vs EVALPASCO2SENSOR2GOTOBO1
EVAL-CN0537-DATA vs EVALPASCO2MINIBOARDTOBO1
EVAL-CN0537-DATA vs EVALKIT-VL6180X
EVAL-CN0537-DATA vs EVAL-CN0537-ARDZ
EVAL-CN0537-DATA vs EVAL-CN0533-EBZ
EVAL-CN0537-DATA vs EVAL-CN0532-EBZ
EVAL-CN0537-DATA vs EVAL-CN0429-EBZ
EVAL-CN0537-DATA vs EVAL-CN0428-EBZ
EVAL-CN0537-DATA vs EVAL-CN0407-SDPZ
EVAL-CN0537-DATA vs EVAL-CN0343-EB1Z
EVAL-CN0537-DATA vs EVAL-CN0319-EB1Z
EVAL-CN0537-DATA vs EVAL-CN0303-SDPZ
EVAL-CN0537-DATA vs EVAL-CN0300-EB1Z
EVAL-CN0537-DATA vs EVAL-CN0287-SDPZ
EVAL-CN0537-DATA vs EVAL-CN0274-SDPZ
EVAL-CN0537-DATA vs EVAL-CN0241-SDPZ
EVAL-CN0537-DATA vs EVAL-CN0240-SDPZ
EVAL-CN0537-DATA vs EVAL-CN0234-SDPZ
EVAL-CN0537-DATA vs EVAL-CN0221-EB1Z
EVAL-CN0537-DATA vs EVAL-CN0206-SDPZ
EVAL-CN0537-DATA vs EVAL-CN0189-SDPZ
EVAL-CN0537-DATA vs EVAL-CN0172-SDPZ
EVAL-CN0537-DATA vs EVAL-ADXRS800Z-RG
EVAL-CN0537-DATA vs EVAL-ADXRS800Z-M
EVAL-CN0537-DATA vs EVAL-ADXRS800Z-EY
EVAL-CN0537-DATA vs EVAL-ADXRS652Z
EVAL-CN0537-DATA vs EVAL-ADXRS649Z
EVAL-CN0537-DATA vs EVAL-ADXRS646Z
EVAL-CN0537-DATA vs EVAL-ADXRS642Z
EVAL-CN0537-DATA vs EVAL-ADXRS624Z
EVAL-CN0537-DATA vs EVAL-ADXRS623Z
EVAL-CN0537-DATA vs EVAL-ADXRS622Z
Customer Reviews
4.95 out of 5.00 stars from 168 customer reviews from all over the world
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods