EVAL-CN0226-EB1Z
EVAL-CN0226-EB1Z
Active
Description:  PORTBL AUDIO AMP W/PUSH BUTTON V
Manufacturer:  Analog Devices
History Price: $88.05
In Stock: 37900
EVAL-CN0226-EB1Z Specification
Specification
Part No
EVAL-CN0226-EB1Z
Category
Audio Amplifier Evaluation Boards
Manufacturer
Analog Devices
Series
Circuits from the Lab?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Class D
Output Type
1-Channel (Mono)
Max Output Power x Channels @ Load
3W x 1 @ 3Ohm
Voltage - Supply
5V
Board Type
Fully Populated
Utilized IC / Part
AD5116, AD8515, ADA4051-2, SSM2375
Supplied Contents
Board(s)
EVAL-CN0226-EB1Z PDF Datasheet
EVAL-CN0226-EB1Z Related Parts
EVALAUDAMP24TOBO1
EVALAUDAMP24TOBO1
Infineon Technologies
EVAL AUDIO IGT40R IRS20957
EVALAUDAMP25TOBO1
EVALAUDAMP25TOBO1
Infineon Technologies
EVAL BOARD FOR MA5332
EVALAUDIOI2SCOMTOBO1
EVALAUDIOI2SCOMTOBO1
Infineon Technologies
EVAL AUDIO MA12040P
EVALAUDIOMA12040PTOBO1
EVALAUDIOMA12040PTOBO1
Infineon Technologies
EVAL AUDIO MA12040
EVALAUDIOMA12040TOBO1
EVALAUDIOMA12040TOBO1
Infineon Technologies
EVAL_AUDIO_MA12040
EVALAUDIOMA12070PTOBO1
EVALAUDIOMA12070PTOBO1
Infineon Technologies
2 CH 80W/CH MERUS CLASS D AMP
EVALAUDIOMA12070TOBO1
EVALAUDIOMA12070TOBO1
Infineon Technologies
2 CH 80W/CH MERUS CLASS D AMP
EVALAUDIOMA2304DNSTOBO1
EVALAUDIOMA2304DNSTOBO1
Infineon Technologies
EVAL KIT
EVALAUDIOMA2304PNSTOBO1
EVALAUDIOMA2304PNSTOBO1
Infineon Technologies
EVAL KIT
EVAL-FDA903Q-SA
EVAL-FDA903Q-SA
STMicroelectronics
EVAL BOARD FOR FDA903Q
EVAL-FDA903S-SA
EVAL-FDA903S-SA
STMicroelectronics
EVAL-FDA903S EVALUATION BOARD FO
EVAL-FDA903U-SA
EVAL-FDA903U-SA
STMicroelectronics
EVAL-FDA903U EVALUATION BOARD F
EVAL-CN0226-EB1Z Compare Parts
  • EVAL-CN0226-EB1Z vs EVAL-TDA756X
  • EVAL-CN0226-EB1Z vs EVAL-SSM4321Z
  • EVAL-CN0226-EB1Z vs EVAL-SSM3582Z
  • EVAL-CN0226-EB1Z vs EVAL-SSM3525Z
  • EVAL-CN0226-EB1Z vs EVAL-SSM3515Z
  • EVAL-CN0226-EB1Z vs EVAL-SSM3302Z
  • EVAL-CN0226-EB1Z vs EVAL-SSM2537Z
  • EVAL-CN0226-EB1Z vs EVAL-SSM2529Z
  • EVAL-CN0226-EB1Z vs EVAL-SSM2519Z
  • EVAL-CN0226-EB1Z vs EVAL-SSM2518Z
  • EVAL-CN0226-EB1Z vs EVAL-SSM2380Z
  • EVAL-CN0226-EB1Z vs EVAL-SSM2377Z
  • EVAL-CN0226-EB1Z vs EVAL-SSM2375Z
  • EVAL-CN0226-EB1Z vs EVAL-SSM2335Z
  • EVAL-CN0226-EB1Z vs EVAL-SSM2319Z
  • EVAL-CN0226-EB1Z vs EVAL-FDA903U-SA
  • EVAL-CN0226-EB1Z vs EVAL-FDA903S-SA
  • EVAL-CN0226-EB1Z vs EVAL-FDA903Q-SA
  • EVAL-CN0226-EB1Z vs EVALAUDIOMA2304PNSTOBO1
  • EVAL-CN0226-EB1Z vs EVALAUDIOMA2304DNSTOBO1
  • EVAL-CN0226-EB1Z vs EVALAUDIOMA12070TOBO1
  • EVAL-CN0226-EB1Z vs EVALAUDIOMA12070PTOBO1
  • EVAL-CN0226-EB1Z vs EVALAUDIOMA12040TOBO1
  • EVAL-CN0226-EB1Z vs EVALAUDIOMA12040PTOBO1
  • EVAL-CN0226-EB1Z vs EVALAUDIOI2SCOMTOBO1
  • EVAL-CN0226-EB1Z vs EVALAUDAMP25TOBO1
  • EVAL-CN0226-EB1Z vs EVALAUDAMP24TOBO1
  • EVAL-CN0226-EB1Z vs EVAL-TDA7803AFW
  • EVAL-CN0226-EB1Z vs EVAL-SSM6515Z
  • EVAL-CN0226-EB1Z vs EVAL-SSM4567Z
  • EVAL-CN0226-EB1Z vs EVAL-SSM2517Z
  • EVAL-CN0226-EB1Z vs EVAL-FDA903D-SA
  • EVAL-CN0226-EB1Z vs EVAL-FDA803D-SA
  • EVAL-CN0226-EB1Z vs EVAL-FDA802SB-SA
  • EVAL-CN0226-EB1Z vs EVALAUDIOMA2304PNSBTOBO1
  • EVAL-CN0226-EB1Z vs EVALAUDIOMA2304DNSBTOBO1
  • EVAL-CN0226-EB1Z vs EVALAUDIOMA12070PBTOBO1
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase