EVAL-ADXRS649Z
EVAL-ADXRS649Z
Active
Description:  BOARD EVAL FOR ADXRS649Z
Manufacturer:  Analog Devices
History Price: $116.35
In Stock: 19100
EVAL-ADXRS649Z Specification
Specification
Part No
EVAL-ADXRS649Z
Category
Sensor Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Gyroscope, 1 Axis
Sensing Range
?0000?sec
Interface
Analog
Sensitivity
0.1mV/?s
Voltage - Supply
4.75V ~ 5.25V
Embedded
No
Supplied Contents
Board(s)
Utilized IC / Part
ADXRS649
EVAL-ADXRS649Z PDF Datasheet
EVAL-ADXRS649Z Related Parts
EVAL.BH1603FVC
EVAL.BH1603FVC
Rohm Semiconductor
EVAL BOARD FOR BH1603
EVAL.BH1620FVC
EVAL.BH1620FVC
Rohm Semiconductor
EVAL BOARD FOR BH1620
EVAL.BH1721FVC
EVAL.BH1721FVC
Rohm Semiconductor
EVAL BOARD FOR BH1721
EVAL-AD7147-1EBZ
EVAL-AD7147-1EBZ
Analog Devices
BOARD EVAL FOR AD7147ACPZ-1
EVAL-AD7147EBZ
EVAL-AD7147EBZ
Analog Devices
BOARD EVAL FOR AD7147ACPZ
EVAL-AD7150EBZ
EVAL-AD7150EBZ
Analog Devices
BOARD EVAL FOR AD7150
EVAL-AD7152EBZ
EVAL-AD7152EBZ
Analog Devices
BOARD EVAL AD7152
EVAL-AD7156EBZ
EVAL-AD7156EBZ
Analog Devices
BOARD EVAL FOR AD7156
EVAL-AD7414/15EBZ
EVAL-AD7414/15EBZ
Analog Devices
BOARD EVALUATION FOR AD7414/15
EVAL-AD7416/7/8EBZ
EVAL-AD7416/7/8EBZ
Analog Devices
BOARD EVALUATION FOR AD7416/7/8
EVAL-ADA4570SDZ
EVAL-ADA4570SDZ
Analog Devices
EVAL BOARD FOR ADA4570
EVAL-ADA4571-2EBZ
EVAL-ADA4571-2EBZ
Analog Devices
EVAL BOARD FOR ADA4571-2
EVAL-ADXRS649Z Compare Parts
  • EVAL-ADXRS649Z vs EVALZ-ADPD2212
  • EVAL-ADXRS649Z vs EVALZ-ADPD2211
  • EVAL-ADXRS649Z vs EVAL-TMP05/06EBZ
  • EVAL-ADXRS649Z vs EVALSHNBV01TOBO1
  • EVAL-ADXRS649Z vs EVALSHNBV01DPS422TOBO1
  • EVAL-ADXRS649Z vs EVALSHNBV01DPS368TOBO1
  • EVAL-ADXRS649Z vs EVALSHNBV01DPS310TOBO1
  • EVAL-ADXRS649Z vs EVALSENSMARTALARMTOBO2
  • EVAL-ADXRS649Z vs EVALPASCO2SENSOR2GOTOBO1
  • EVAL-ADXRS649Z vs EVALPASCO2MINIBOARDTOBO1
  • EVAL-ADXRS649Z vs EVALKIT-VL6180X
  • EVAL-ADXRS649Z vs EVAL-CN0537-ARDZ
  • EVAL-ADXRS649Z vs EVAL-CN0533-EBZ
  • EVAL-ADXRS649Z vs EVAL-CN0532-EBZ
  • EVAL-ADXRS649Z vs EVAL-CN0429-EBZ
  • EVAL-ADXRS649Z vs EVAL-CN0428-EBZ
  • EVAL-ADXRS649Z vs EVAL-CN0407-SDPZ
  • EVAL-ADXRS649Z vs EVAL-CN0343-EB1Z
  • EVAL-ADXRS649Z vs EVAL-CN0319-EB1Z
  • EVAL-ADXRS649Z vs EVAL-CN0303-SDPZ
  • EVAL-ADXRS649Z vs EVAL-CN0300-EB1Z
  • EVAL-ADXRS649Z vs EVAL-CN0287-SDPZ
  • EVAL-ADXRS649Z vs EVAL-CN0274-SDPZ
  • EVAL-ADXRS649Z vs EVAL-CN0241-SDPZ
  • EVAL-ADXRS649Z vs EVAL-CN0240-SDPZ
  • EVAL-ADXRS649Z vs EVAL-CN0234-SDPZ
  • EVAL-ADXRS649Z vs EVAL-CN0221-EB1Z
  • EVAL-ADXRS649Z vs EVAL-CN0206-SDPZ
  • EVAL-ADXRS649Z vs EVAL-CN0189-SDPZ
  • EVAL-ADXRS649Z vs EVAL-CN0172-SDPZ
  • EVAL-ADXRS649Z vs EVAL-ADXRS800Z-RG
  • EVAL-ADXRS649Z vs EVAL-ADXRS800Z-M
  • EVAL-ADXRS649Z vs EVAL-ADXRS800Z-EY
  • EVAL-ADXRS649Z vs EVAL-ADXRS652Z
  • EVAL-ADXRS649Z vs EVAL-ADXRS646Z
  • EVAL-ADXRS649Z vs EVAL-ADXRS642Z
  • EVAL-ADXRS649Z vs EVAL-ADXRS624Z
  • EVAL-ADXRS649Z vs EVAL-ADXRS623Z
  • EVAL-ADXRS649Z vs EVAL-ADXRS622Z
  • EVAL-ADXRS649Z vs EVAL-ADXRS620Z
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock