Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Analog to Digital Converters (ADCs) Evaluation Boards
/ Analog Devices EVAL-ADE1202EBZ
EVAL-ADE1202EBZ
Active
Analog to Digital Converters (ADCs) Evaluation Boards
Description:
ADE1202 EVAL BOARD
Manufacturer:
Analog Devices
Datasheet:
EVAL-ADE1202EBZ Datasheet
History Price: $320.97
In Stock: 34910
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVAL-ADE1202EBZ Specification
Specification
Part No
EVAL-ADE1202EBZ
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
Analog Devices
Series
isoPower?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
1
Number of Bits
-
Sampling Rate (Per Second)
-
Data Interface
Serial, SPI
Input Range
10V ~ 300V
Power (Typ) @ Conditions
-
Utilized IC / Part
ADE1202
Supplied Contents
Board(s)
EVAL-ADE1202EBZ PDF Datasheet
EVAL-ADE1202EBZ Datasheet
Click and Download: EVAL-ADE1202EBZ Datasheet
EVAL-ADE1202EBZ Related Parts
EVAL01-HMCAD1041
Analog Devices
BOARD EVALUATION HMCAD1041-80
EVAL01-HMCAD1050
Analog Devices
BOARD EVALUATION HMCAD1050-80
EVAL01-HMCAD1100
Analog Devices
EVAL BOARD HMCAD1100
EVAL01-HMCAD1101
Analog Devices
EVAL BOARD HMCAD1101
EVAL01-HMCAD1102
Analog Devices
EVAL BOARD HMCAD1102
EVAL01-HMCAD1510
Analog Devices
EVAL BOARD HMCAD1510
EVAL01-HMCAD1511
Analog Devices
EVAL BOARD HMCAD1511
EVAL01-HMCAD1520
Analog Devices
EVAL BOARD HMCAD1520
EVAL-AD1871EBZ
Analog Devices
BOARD EVAL FOR AD1871
EVAL-AD1974AZ
Analog Devices
BOARD EVAL FOR AD1974
EVAL-AD4000FMCZ
Analog Devices
EVAL BOARD FOR AD4000
EVAL-AD4001FMCZ
Analog Devices
EVAL BOARD FOR AD4001
EVAL-ADE1202EBZ Compare Parts
EVAL-ADE1202EBZ vs EVALST-ISOSD61L
EVAL-ADE1202EBZ vs EVAL-CN0269-SDPZ
EVAL-ADE1202EBZ vs EVAL-CN0261-SDPZ
EVAL-ADE1202EBZ vs EVAL-CN0255-SDPZ
EVAL-ADE1202EBZ vs EVAL-CN0254-SDPZ
EVAL-ADE1202EBZ vs EVAL-ADE7913EBZ
EVAL-ADE1202EBZ vs EVAL-ADE1201EBZ
EVAL-ADE1202EBZ vs EVAL-ADAS3023EDZ
EVAL-ADE1202EBZ vs EVAL-ADAS3022EDZ
EVAL-ADE1202EBZ vs EVAL-ADAR7251Z
EVAL-ADE1202EBZ vs EVAL-ADAQ7980SDZ
EVAL-ADE1202EBZ vs EVAL-ADAQ4003FMCZ
EVAL-ADE1202EBZ vs EVAL-ADAQ4001FMCZ
EVAL-ADE1202EBZ vs EVAL-ADAQ23878FMCZ
EVAL-ADE1202EBZ vs EVAL-ADAQ23875FMCZ
EVAL-ADE1202EBZ vs EVAL-AD976ACB
EVAL-ADE1202EBZ vs EVAL-AD9246S
EVAL-ADE1202EBZ vs EVAL-AD7998EBZ
EVAL-ADE1202EBZ vs EVAL-AD7994EBZ
EVAL-ADE1202EBZ vs EVAL-AD7992EBZ
EVAL-ADE1202EBZ vs EVAL-AD7991EBZ
EVAL-ADE1202EBZ vs EVAL-AD7989-5SDZ
EVAL-ADE1202EBZ vs EVAL-AD7988-5SDZ
EVAL-ADE1202EBZ vs EVAL-AD7986FMCZ
EVAL-ADE1202EBZ vs EVAL-AD7986EBZ
EVAL-ADE1202EBZ vs EVAL-AD7985FMCZ
EVAL-ADE1202EBZ vs EVAL-AD7985EBZ
EVAL-ADE1202EBZ vs EVAL-AD7984SDZ
EVAL-ADE1202EBZ vs EVAL-AD7983SDZ
EVAL-ADE1202EBZ vs EVAL-AD7982SDZ
EVAL-ADE1202EBZ vs EVAL-AD7980SDZ
EVAL-ADE1202EBZ vs EVAL-AD7961FMCZ
EVAL-ADE1202EBZ vs EVAL-AD7960FMCZ
EVAL-ADE1202EBZ vs EVAL-AD7949EDZ
EVAL-ADE1202EBZ vs EVAL-AD7944FMCZ
EVAL-ADE1202EBZ vs EVAL-AD7942SDZ
EVAL-ADE1202EBZ vs EVAL-AD7928SDZ
EVAL-ADE1202EBZ vs EVAL-AD7916SDZ
EVAL-ADE1202EBZ vs EVAL-AD7915SDZ
EVAL-ADE1202EBZ vs EVAL-AD7903SDZ
Customer Reviews
4.95 out of 5.00 stars from 125 customer reviews from all over the world
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.