Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ Analog Devices EV1HMC213BMS8
EV1HMC213BMS8
Active
RF Evaluation and Development Kits, Boards
Description:
EVALUATION BOARD
Manufacturer:
Analog Devices
Datasheet:
EV1HMC213BMS8 Datasheet
History Price: $344.14
In Stock: 26000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EV1HMC213BMS8 Specification
Specification
Part No
EV1HMC213BMS8
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Mixer
For Use With/Related Products
1.5GHz ~ 4.5GHz
Supplied Contents
HMC213BMS8E
Type
Board(s)
EV1HMC213BMS8 PDF Datasheet
EV1HMC213BMS8 Datasheet
Click and Download: EV1HMC213BMS8 Datasheet
EV1HMC213BMS8 Related Parts
EV12F11A
Microchip Technology
PIC32WFI32E CURIOSITY BOARD
EV15R70A
Microchip Technology
AVR-IOT WA DEV BOARD FOR AWS
EV1HMC1018ALP4
Analog Devices
EVAL BOARD FOR HMC1018ALP4E
EV1HMC1019ALP4
Analog Devices
EVAL BOARD FOR HMC1019ALP4E
EV1HMC1048ALC3B
Analog Devices
MIXER
EV1HMC1082LP4
Analog Devices
BOARD EVALUATION HMC1082LP4
EV1HMC1096LP3
Analog Devices
EVAL BOARD FOR HMC1096LP3E
EV1HMC1099LP5D
Analog Devices
EVAL BOARD HMC1099LP5D PCB ASSY
EV1HMC1099PM5
Analog Devices
HIGH POWER GAN AMPS- 10W 1 - 2.5
EV1HMC1113LP5
Analog Devices
EVAL BOARD PCB ASSY HMC1113LP5
EV1HMC1114LP5D
Analog Devices
EVAL BOARD FOR HMC1114LP5DE
EV1HMC1114PM5
Analog Devices
HIGH POWER GAN AMPS- 10W 1 - 2.5
EV1HMC213BMS8 Compare Parts
EV1HMC213BMS8 vs EV1HMC994APM5
EV1HMC213BMS8 vs EV1HMC985ALP4K
EV1HMC213BMS8 vs EV1HMC951BLP4
EV1HMC213BMS8 vs EV1HMC951ALP4
EV1HMC213BMS8 vs EV1HMC943APM5
EV1HMC213BMS8 vs EV1HMC943ALP5D
EV1HMC213BMS8 vs EV1HMC941ALP4
EV1HMC213BMS8 vs EV1HMC939ALP4
EV1HMC213BMS8 vs EV1HMC907APM5
EV1HMC213BMS8 vs EV1HMC9060LP5
EV1HMC213BMS8 vs EV1HMC9059LP5
EV1HMC213BMS8 vs EV1HMC881ALP5
EV1HMC213BMS8 vs EV1HMC863ALC4
EV1HMC213BMS8 vs EV1HMC8500PM5
EV1HMC213BMS8 vs EV1HMC849ALP4C
EV1HMC213BMS8 vs EV1HMC8415LP6G
EV1HMC213BMS8 vs EV1HMC8412LP2F
EV1HMC213BMS8 vs EV1HMC8411LP2F
EV1HMC213BMS8 vs EV1HMC8410LP2F
EV1HMC213BMS8 vs EV1HMC8364LP6G
EV1HMC213BMS8 vs EV1HMC8362LP6G
EV1HMC213BMS8 vs EV1HMC8342LS6
EV1HMC213BMS8 vs EV1HMC8205BF10
EV1HMC213BMS8 vs EV1HMC8193LC4
EV1HMC213BMS8 vs EV1HMC8191LC4
EV1HMC213BMS8 vs EV1HMC815BLC5
EV1HMC213BMS8 vs EV1HMC812ALC4
EV1HMC213BMS8 vs EV1HMC8108LC5
EV1HMC213BMS8 vs EV1HMC8074LP6G
EV1HMC213BMS8 vs EV1HMC8073LP3D
EV1HMC213BMS8 vs EV1HMC8038LP4C
EV1HMC213BMS8 vs EV1HMC802ALP3
EV1HMC213BMS8 vs EV1HMC7992LP3D
EV1HMC213BMS8 vs EV1HMC798ALC4
EV1HMC213BMS8 vs EV1HMC797APM5
EV1HMC213BMS8 vs EV1HMC7950LS6
EV1HMC213BMS8 vs EV1HMC792ALP4
EV1HMC213BMS8 vs EV1HMC7912LP5
EV1HMC213BMS8 vs EV1HMC7911LP5
EV1HMC213BMS8 vs EV1HMC788ALP2
Customer Reviews
4.95 out of 5.00 stars from 166 customer reviews from all over the world
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay