Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Analog to Digital Converters (ADCs) Evaluation Boards
/ Analog Devices DC997B-D
DC997B-D
Obsolete
Analog to Digital Converters (ADCs) Evaluation Boards
Description:
EVAL BOARD FOR LTC2242-10
Manufacturer:
Analog Devices
Datasheet:
DC997B-D Datasheet
History Price: Obsolete
In Stock: 10160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DC997B-D Specification
Specification
Part No
DC997B-D
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
1
Number of Bits
10
Sampling Rate (Per Second)
250M
Data Interface
CMOS, LVDS, Parallel
Input Range
2Vpp
Power (Typ) @ Conditions
858mW @ 250MSPS
Utilized IC / Part
LTC2242-10
Supplied Contents
Board(s)
DC997B-D PDF Datasheet
DC997B-D Datasheet
Click and Download: DC997B-D Datasheet
DC997B-D Related Parts
DC918C-A
Analog Devices
BOARD EVAL FOR LTC2207
DC918C-B
Analog Devices
BOARD EVAL FOR LTC2207
DC918C-C
Analog Devices
BOARD EVAL FOR LTC2206
DC918C-D
Analog Devices
BOARD EVAL FOR LTC2206
DC918C-E
Analog Devices
BOARD EVAL FOR LTC2205
DC918C-F
Analog Devices
BOARD EVAL FOR LTC2205
DC918C-G
Analog Devices
BOARD EVAL FOR LTC2204
DC918C-H
Analog Devices
BOARD EVAL LTC2207-14
DC918C-I
Analog Devices
BOARD EVAL LTC2207-14
DC918C-J
Analog Devices
BOARD EVAL LTC2206-14
DC918C-K
Analog Devices
BOARD EVAL LTC2206-14
DC918C-L
Analog Devices
BOARD EVAL LTC2205-14
DC997B-D Compare Parts
DC997B-D vs DC997B-E
DC997B-D vs DC997B-C
DC997B-D vs DC997B-B
DC997B-D vs DC997B-A
DC997B-D vs DC996B-J
DC997B-D vs DC996B-I
DC997B-D vs DC996B-H
DC997B-D vs DC996B-G
DC997B-D vs DC996B-F
DC997B-D vs DC996B-E
DC997B-D vs DC996B-D
DC997B-D vs DC996B-C
DC997B-D vs DC996B-B
DC997B-D vs DC996B-A
DC997B-D vs DC996A-Q
DC997B-D vs DC996A-P
DC997B-D vs DC979A
DC997B-D vs DC956A
DC997B-D vs DC955A
DC997B-D vs DC951A
DC997B-D vs DC941A
DC997B-D vs DC919A-I
DC997B-D vs DC919A-H
DC997B-D vs DC919A-G
DC997B-D vs DC919A-F
DC997B-D vs DC919A-E
DC997B-D vs DC919A-D
DC997B-D vs DC919A-C
DC997B-D vs DC919A-B
DC997B-D vs DC919A-A
DC997B-D vs DC918C-L
DC997B-D vs DC918C-K
DC997B-D vs DC918C-J
DC997B-D vs DC918C-I
DC997B-D vs DC918C-H
DC997B-D vs DC918C-G
DC997B-D vs DC918C-F
DC997B-D vs DC918C-E
DC997B-D vs DC918C-D
DC997B-D vs DC918C-C
Customer Reviews
4.95 out of 5.00 stars from 118 customer reviews from all over the world
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!