☰
DC987B-C
DC987B-C
Active
Description:  LTC6400-20 3GHZ FULLY DIFFERENTI
Manufacturer:  Analog Devices
Datasheet:   DC987B-C Datasheet
History Price: $103.07
In Stock: 31200
DC987B-C Specification
Specification
Part No
DC987B-C
Category
Op Amp Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Amplifier Type
Differential
Output Type
-
Slew Rate
0.0045V/?s
Voltage - Supply, Single/Dual
1.8 GHz
Board Type
20 mA
Supplied Contents
90 mA
Utilized IC / Part
2.85V ~ 3.5V
Current - Supply (Main IC)
Fully Populated
-3db Bandwidth
Board(s)
Current - Output / Channel
LTC6400-20
DC987B-C PDF Datasheet
DC987B-C Related Parts
DC907A-B
DC907A-B
Analog Devices
LTC6102, LT6100, LT1787, LTC2054
DC954A-A
DC954A-A
Analog Devices
LT6402-6 300MHZ DIFF IN/OUT ADC
DC954A-B
DC954A-B
Analog Devices
LT6402-12 300MHZ DIFF IN/OUT ADC
DC954A-C
DC954A-C
Analog Devices
EVAL BOARD FOR LT6402-20
DC961B
DC961B
Analog Devices
DEMO BOARD FOR LT1994
DC987B-A
DC987B-A
Analog Devices
LTC6400-8 3GHZ FULLY DIFFERENTIA
DC987B-B
DC987B-B
Analog Devices
LTC6400-14 3GHZ FULLY DIFFERENTI
DC987B-D
DC987B-D
Analog Devices
LTC6400-26 3GHZ FULLY DIFFERENTI
DC987B-E
DC987B-E
Analog Devices
EVAL BOARD FOR LTC6401-8
DC987B-F
DC987B-F
Analog Devices
LTC6401-14 3GHZ FULLY DIFFERENTI
DC987B-G
DC987B-G
Analog Devices
LTC6401-20 3GHZ FULLY DIFFERENTI
DC987B-H
DC987B-H
Analog Devices
EVAL BOARD FOR LTC6401-26
DC987B-C Compare Parts
  • DC987B-C vs DC987B-G
  • DC987B-C vs DC987B-F
  • DC987B-C vs DC987B-E
  • DC987B-C vs DC987B-D
  • DC987B-C vs DC987B-B
  • DC987B-C vs DC987B-A
  • DC987B-C vs DC961B
  • DC987B-C vs DC954A-C
  • DC987B-C vs DC954A-B
  • DC987B-C vs DC954A-A
  • DC987B-C vs DC907A-B
  • Customer Reviews
    4.95 out of 5.00 stars from 181 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality