☰
DC886A
DC886A
Active
Description:  LTC3035 DEMO BOARD - VLDO, 1.7VI
Manufacturer:  Analog Devices
Datasheet:   DC886A Datasheet
History Price: $95.1
In Stock: 20960
DC886A Specification
Specification
Part No
DC886A
Category
Linear Voltage Regulator Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Voltage - Output
1.8V
Current - Output
300mA
Voltage - Input
1.7V ~ 5.5V
Regulator Type
Positive Adjustable
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LTC3035
DC886A PDF Datasheet
DC886A Compare Parts
  • DC886A vs DC832A
  • DC886A vs DC813A
  • DC886A vs DC865A
  • DC886A vs DC811A
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!