☰
DC862A-C
DC862A-C
Active
Description:  BOARD EVAL FOR LTC3221EDC
Manufacturer:  Analog Devices
Datasheet:   DC862A-C Datasheet
History Price: $89.16
In Stock: 3840
DC862A-C Specification
Specification
Part No
DC862A-C
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
Voltage - Output
3V
Current - Output
60mA
Voltage - Input
1.8V ~ 3.8V
Regulator Topology
Boost
Frequency - Switching
600kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LTC3221
Power - Output
-
DC862A-C PDF Datasheet
DC862A-C Related Parts
DC801A
DC801A
Analog Devices
BOARD DEMO FOR LT3483ES6
DC803A
DC803A
Analog Devices
BOARD EVAL FOR LTC3736EUF
DC823B-A
DC823B-A
Analog Devices
BOARD EVAL LTM4600
DC823B-B
DC823B-B
Analog Devices
BOARD EVAL LTM4600HV
DC825A
DC825A
Analog Devices
BOARD EVAL FOR LT1936EMS8E
DC828A
DC828A
Analog Devices
BOARD DEMO FOR LTC3409EDD
DC829A
DC829A
Analog Devices
BOARD EVAL FOR LTC3776EUF
DC830A
DC830A
Analog Devices
BOARD EVAL FOR LT1952EGN
DC856A
DC856A
Analog Devices
LTC3427EDC - 500MA SYNCH, BOOST
DC860A
DC860A
Analog Devices
BOARD DEMO FOR LTC3422EDD
DC862A-A
DC862A-A
Analog Devices
BOARD EVAL FOR LTC3221EDC
DC862A-B
DC862A-B
Analog Devices
BOARD EVAL FOR LTC3221EDC
DC862A-C Compare Parts
  • DC862A-C vs DC894C-C
  • DC862A-C vs DC894C-B
  • DC862A-C vs DC893A
  • DC862A-C vs DC882A
  • DC862A-C vs DC879A-B
  • DC862A-C vs DC879A-A
  • DC862A-C vs DC878A
  • DC862A-C vs DC877A
  • DC862A-C vs DC863A-C
  • DC862A-C vs DC863A-A
  • DC862A-C vs DC862A-B
  • DC862A-C vs DC862A-A
  • DC862A-C vs DC860A
  • DC862A-C vs DC856A
  • DC862A-C vs DC830A
  • DC862A-C vs DC829A
  • DC862A-C vs DC828A
  • DC862A-C vs DC825A
  • DC862A-C vs DC823B-B
  • DC862A-C vs DC823B-A
  • DC862A-C vs DC803A
  • DC862A-C vs DC801A
  • DC862A-C vs DC899A
  • DC862A-C vs DC898A-B
  • DC862A-C vs DC898A-A
  • DC862A-C vs DC894A-A
  • DC862A-C vs DC883A
  • DC862A-C vs DC870A-B
  • DC862A-C vs DC870A-A
  • DC862A-C vs DC849A
  • DC862A-C vs DC840A
  • DC862A-C vs DC833A
  • DC862A-C vs DC822A
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet