☰
DC822A
DC822A
Active
Description:  LTC3548EDD - DUAL SYNCHRONOUS ST
Manufacturer:  Analog Devices
Datasheet:   DC822A Datasheet
History Price: $111.45
In Stock: 16960
DC822A Specification
Specification
Part No
DC822A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
Voltage - Output
1.2V, 2.5V
Current - Output
800mA, 400mA
Voltage - Input
2.5V ~ 5.5V
Regulator Topology
Buck
Frequency - Switching
2.25MHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LTC3548
Power - Output
-
DC822A PDF Datasheet
DC822A Related Parts
DC801A
DC801A
Analog Devices
BOARD DEMO FOR LT3483ES6
DC803A
DC803A
Analog Devices
BOARD EVAL FOR LTC3736EUF
DC823B-A
DC823B-A
Analog Devices
BOARD EVAL LTM4600
DC823B-B
DC823B-B
Analog Devices
BOARD EVAL LTM4600HV
DC825A
DC825A
Analog Devices
BOARD EVAL FOR LT1936EMS8E
DC828A
DC828A
Analog Devices
BOARD DEMO FOR LTC3409EDD
DC829A
DC829A
Analog Devices
BOARD EVAL FOR LTC3776EUF
DC830A
DC830A
Analog Devices
BOARD EVAL FOR LT1952EGN
DC856A
DC856A
Analog Devices
LTC3427EDC - 500MA SYNCH, BOOST
DC860A
DC860A
Analog Devices
BOARD DEMO FOR LTC3422EDD
DC862A-A
DC862A-A
Analog Devices
BOARD EVAL FOR LTC3221EDC
DC862A-B
DC862A-B
Analog Devices
BOARD EVAL FOR LTC3221EDC
DC822A Compare Parts
  • DC822A vs DC894C-C
  • DC822A vs DC894C-B
  • DC822A vs DC893A
  • DC822A vs DC882A
  • DC822A vs DC879A-B
  • DC822A vs DC879A-A
  • DC822A vs DC878A
  • DC822A vs DC877A
  • DC822A vs DC863A-C
  • DC822A vs DC863A-A
  • DC822A vs DC862A-C
  • DC822A vs DC862A-B
  • DC822A vs DC862A-A
  • DC822A vs DC860A
  • DC822A vs DC856A
  • DC822A vs DC830A
  • DC822A vs DC829A
  • DC822A vs DC828A
  • DC822A vs DC825A
  • DC822A vs DC823B-B
  • DC822A vs DC823B-A
  • DC822A vs DC803A
  • DC822A vs DC801A
  • DC822A vs DC899A
  • DC822A vs DC898A-B
  • DC822A vs DC898A-A
  • DC822A vs DC894A-A
  • DC822A vs DC883A
  • DC822A vs DC870A-B
  • DC822A vs DC870A-A
  • DC822A vs DC849A
  • DC822A vs DC840A
  • DC822A vs DC833A
  • Customer Reviews
    4.95 out of 5.00 stars from 153 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller