☰
DC819A
DC819A
Active
Description:  LT1990CS8/LT1991CMS/LT1995CMS -
Manufacturer:  Analog Devices
Datasheet:   DC819A Datasheet
History Price: $96.63
In Stock: 32400
DC819A Specification
Specification
Part No
DC819A
Category
Op Amp Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Amplifier Type
Programmable Gain
Output Type
Single-Ended
Slew Rate
-
Voltage - Supply, Single/Dual
-
Board Type
-
Supplied Contents
-
Utilized IC / Part
?.5V ~ 15V
Current - Supply (Main IC)
Fully Populated
-3db Bandwidth
Board(s)
Current - Output / Channel
LT1990, LT1991, LT1995
DC819A PDF Datasheet
DC819A Compare Parts
  • DC819A vs DC861A-A
  • DC819A vs DC800A-C
  • DC819A vs DC800A-B
  • DC819A vs DC800A-A
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.