☰
DC812A
DC812A
Active
Description:  BOARD DAC LTC2606
Manufacturer:  Analog Devices
Datasheet:   DC812A Datasheet
History Price: $59.44
In Stock: 11775
DC812A Specification
Specification
Part No
DC812A
Category
Digital to Analog Converters (DACs) Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of DAC's
1
Number of Bits
16
Sampling Rate (Per Second)
-
Data Interface
I2C
DAC Type
10 ?s
Supplied Contents
Voltage
Utilized IC / Part
Board(s)
Settling Time
LTC2606
DC812A PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 176 customer reviews from all over the world
Johanna Müller
Germany
5 stars
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
5 stars
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
5 stars
2026-09-20 19:31
I love its
Timothy Brown
United States
5 stars
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
5 stars
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
5 stars
2026-09-20 17:26
Like as described, fast dispatch.