Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Analog to Digital Converters (ADCs) Evaluation Boards
/ Analog Devices DC782A-U
DC782A-U
Active
Analog to Digital Converters (ADCs) Evaluation Boards
Description:
BOARD EVAL LTC2253IUH
Manufacturer:
Analog Devices
Datasheet:
DC782A-U Datasheet
History Price: $237.75
In Stock: 48310
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DC782A-U Specification
Specification
Part No
DC782A-U
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
1
Number of Bits
12
Sampling Rate (Per Second)
125M
Data Interface
Parallel
Input Range
1 ~ 2Vpp
Power (Typ) @ Conditions
395mW @ 125MSPS
Utilized IC / Part
LTC2253
Supplied Contents
Board(s)
DC782A-U PDF Datasheet
DC782A-U Datasheet
Click and Download: DC782A-U Datasheet
DC782A-U Related Parts
DC742A
Analog Devices
BOARD DELTA SIGMA ADC LTC2449
DC742B
Analog Devices
BOARD DELTA SIGMA ADC LTC2449
DC745A
Analog Devices
BOARD DELTA SIGMA ADC LTC2433-1
DC746A
Analog Devices
BOARD DELTA SIGMA ADC LTC2412
DC751A-A
Analog Devices
EVAL BOARD FOR LTC2222
DC782A-A
Analog Devices
BOARD EVAL LTC2249IUH
DC782A-B
Analog Devices
BOARD EVAL LTC2248IUH
DC782A-C
Analog Devices
BOARD EVAL LTC2247IUH
DC782A-D
Analog Devices
BOARD EVAL LTC2246IUH
DC782A-E
Analog Devices
BOARD EVAL LTC2245IUH
DC782A-F
Analog Devices
BOARD EVAL LTC2229IUH
DC782A-G
Analog Devices
BOARD EVAL LTC2228IUH
DC782A-U Compare Parts
DC782A-U vs DC790A
DC782A-U vs DC782A-X
DC782A-U vs DC782A-W
DC782A-U vs DC782A-V
DC782A-U vs DC782A-T
DC782A-U vs DC782A-R
DC782A-U vs DC782A-Q
DC782A-U vs DC782A-P
DC782A-U vs DC782A-N
DC782A-U vs DC782A-M
DC782A-U vs DC782A-L
DC782A-U vs DC782A-K
DC782A-U vs DC782A-J
DC782A-U vs DC782A-H
DC782A-U vs DC782A-G
DC782A-U vs DC782A-F
DC782A-U vs DC782A-E
DC782A-U vs DC782A-D
DC782A-U vs DC782A-C
DC782A-U vs DC782A-B
DC782A-U vs DC782A-A
DC782A-U vs DC751A-A
DC782A-U vs DC746A
DC782A-U vs DC745A
DC782A-U vs DC742B
DC782A-U vs DC742A
DC782A-U vs DC782A-S
DC782A-U vs DC751A-L
DC782A-U vs DC751A-K
DC782A-U vs DC751A-J
DC782A-U vs DC751A-I
DC782A-U vs DC751A-H
DC782A-U vs DC751A-G
DC782A-U vs DC751A-F
DC782A-U vs DC751A-E
DC782A-U vs DC751A-D
DC782A-U vs DC751A-C
DC782A-U vs DC751A-B
DC782A-U vs DC750A-K
DC782A-U vs DC750A-J
Customer Reviews
4.95 out of 5.00 stars from 185 customer reviews from all over the world
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
2026-09-21 18:08
Raoida delivery, all right.