☰
DC750A-E
DC750A-E
Active
Description:  EVAL BOARD FOR LTC2220
Manufacturer:  Analog Devices
Datasheet:   DC750A-E Datasheet
History Price: Active
In Stock: 1740
DC750A-E Specification
Specification
Part No
DC750A-E
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
1
Number of Bits
12
Sampling Rate (Per Second)
170M
Data Interface
CMOS, LVDS, Parallel
Input Range
1 ~ 2Vpp
Power (Typ) @ Conditions
1.05W @ 170MSPS
Utilized IC / Part
LTC2220
Supplied Contents
Board(s)
DC750A-E PDF Datasheet
DC750A-E Related Parts
DC742A
DC742A
Analog Devices
BOARD DELTA SIGMA ADC LTC2449
DC742B
DC742B
Analog Devices
BOARD DELTA SIGMA ADC LTC2449
DC745A
DC745A
Analog Devices
BOARD DELTA SIGMA ADC LTC2433-1
DC746A
DC746A
Analog Devices
BOARD DELTA SIGMA ADC LTC2412
DC751A-A
DC751A-A
Analog Devices
EVAL BOARD FOR LTC2222
DC782A-A
DC782A-A
Analog Devices
BOARD EVAL LTC2249IUH
DC782A-B
DC782A-B
Analog Devices
BOARD EVAL LTC2248IUH
DC782A-C
DC782A-C
Analog Devices
BOARD EVAL LTC2247IUH
DC782A-D
DC782A-D
Analog Devices
BOARD EVAL LTC2246IUH
DC782A-E
DC782A-E
Analog Devices
BOARD EVAL LTC2245IUH
DC782A-F
DC782A-F
Analog Devices
BOARD EVAL LTC2229IUH
DC782A-G
DC782A-G
Analog Devices
BOARD EVAL LTC2228IUH
DC750A-E Compare Parts
  • DC750A-E vs DC790A
  • DC750A-E vs DC782A-X
  • DC750A-E vs DC782A-W
  • DC750A-E vs DC782A-V
  • DC750A-E vs DC782A-U
  • DC750A-E vs DC782A-T
  • DC750A-E vs DC782A-R
  • DC750A-E vs DC782A-Q
  • DC750A-E vs DC782A-P
  • DC750A-E vs DC782A-N
  • DC750A-E vs DC782A-M
  • DC750A-E vs DC782A-L
  • DC750A-E vs DC782A-K
  • DC750A-E vs DC782A-J
  • DC750A-E vs DC782A-H
  • DC750A-E vs DC782A-G
  • DC750A-E vs DC782A-F
  • DC750A-E vs DC782A-E
  • DC750A-E vs DC782A-D
  • DC750A-E vs DC782A-C
  • DC750A-E vs DC782A-B
  • DC750A-E vs DC782A-A
  • DC750A-E vs DC751A-A
  • DC750A-E vs DC746A
  • DC750A-E vs DC745A
  • DC750A-E vs DC742B
  • DC750A-E vs DC742A
  • DC750A-E vs DC782A-S
  • DC750A-E vs DC751A-L
  • DC750A-E vs DC751A-K
  • DC750A-E vs DC751A-J
  • DC750A-E vs DC751A-I
  • DC750A-E vs DC751A-H
  • DC750A-E vs DC751A-G
  • DC750A-E vs DC751A-F
  • DC750A-E vs DC751A-E
  • DC750A-E vs DC751A-D
  • DC750A-E vs DC751A-C
  • DC750A-E vs DC751A-B
  • DC750A-E vs DC750A-K
  • Customer Reviews
    4.95 out of 5.00 stars from 184 customer reviews from all over the world
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.