☰
DC715A
DC715A
Active
Description:  EVAL BOARD FOR LTC5530ES6
Manufacturer:  Analog Devices
Datasheet:   DC715A Datasheet
History Price: $124.28
In Stock: 48400
DC715A Specification
Specification
Part No
DC715A
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Power Detector
For Use With/Related Products
300MHz ~ 7GHz
Supplied Contents
LTC5530
Type
Board(s)
DC715A PDF Datasheet
DC715A Related Parts
DC729A
DC729A
Analog Devices
LT5528EUF 2GHZ DEMO BOARD
DC730A
DC730A
Analog Devices
EVAL BOARD FOR LTC5536ES6
DC733A
DC733A
Analog Devices
LT5519EUF UPCON MIXER DEMO BOARD
DC747A
DC747A
Analog Devices
BOARD DEMO FOR LT5537EDDB
DC748A
DC748A
Analog Devices
EVAL BOARD FOR LT5534ESC6
DC753A
DC753A
Analog Devices
EVAL BOARD FOR LT5526EUF
DC758A
DC758A
Analog Devices
EVAL BOARD FOR LTC5535ES6
DC792A
DC792A
Analog Devices
EVAL BOARD FOR LT5525EUF
DC795A
DC795A
Analog Devices
EVAL BOARD FOR LT5527EUF
DC715A Compare Parts
  • DC715A vs DC792A
  • DC715A vs DC758A
  • DC715A vs DC753A
  • DC715A vs DC748A
  • DC715A vs DC747A
  • DC715A vs DC733A
  • DC715A vs DC730A
  • DC715A vs DC729A
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B