☰
DC579A
DC579A
Active
Description:  BOARD DAC LTC2600
Manufacturer:  Analog Devices
Datasheet:   DC579A Datasheet
History Price: $59.44
In Stock: 16400
DC579A Specification
Specification
Part No
DC579A
Category
Digital to Analog Converters (DACs) Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of DAC's
8
Number of Bits
16
Sampling Rate (Per Second)
-
Data Interface
Serial
DAC Type
10 ?s
Supplied Contents
Voltage
Utilized IC / Part
Board(s)
Settling Time
LTC2600
DC579A PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 121 customer reviews from all over the world
Quentin Roussel
France
5 stars
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
5 stars
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
5 stars
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
5 stars
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
5 stars
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
5 stars
2026-09-20 21:23
Very good stuff, works fine. Satisfied