☰
DC540A-A
DC540A-A
Active
Description:  EVAL BOARD FOR LTC1604
Manufacturer:  Analog Devices
Datasheet:   DC540A-A Datasheet
History Price: $93.21
In Stock: 44000
DC540A-A Specification
Specification
Part No
DC540A-A
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
1
Number of Bits
16
Sampling Rate (Per Second)
333k
Data Interface
Parallel
Input Range
?.5V
Power (Typ) @ Conditions
220mW @ 333kSPS
Utilized IC / Part
LTC1604
Supplied Contents
Board(s)
DC540A-A PDF Datasheet
DC540A-A Related Parts
DC528A
DC528A
Analog Devices
EVAL BOARD FOR LTC1740
DC540A-B
DC540A-B
Analog Devices
EVAL BOARD FOR LTC1608
DC547A
DC547A
Analog Devices
EVAL BOARD FOR LTC1864L
DC552A
DC552A
Analog Devices
LTC1420CGN - 12-BIT 10MSPS ADC (
DC570A
DC570A
Analog Devices
BOARD DELTA SIGMA ADC LTC2440
DC571A
DC571A
Analog Devices
BOARD DELTA SIGMA ADC LTC2418
DC573A
DC573A
Analog Devices
BOARD DELTA SIGMA ADC LTC2400
DC575A
DC575A
Analog Devices
BOARD DELTA SIGMA ADC LTC2410
DC586A
DC586A
Analog Devices
BOARD DELTA SIGMA ADC LTC2431
DC540A-A Compare Parts
  • DC540A-A vs DC575A
  • DC540A-A vs DC573A
  • DC540A-A vs DC571A
  • DC540A-A vs DC570A
  • DC540A-A vs DC552A
  • DC540A-A vs DC547A
  • DC540A-A vs DC540A-B
  • DC540A-A vs DC528A
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!
    Isabela Rocha Neto
    Brazil
    5 stars
    2026-09-17 12:29
    Excellent Product, delivered super fast and quality, great seller!
    Cláudia Maria
    Brazil
    5 stars
    2026-09-17 09:55
    Excellent Product, delivered super fast and quality, great seller!