Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Analog Devices DC498C
DC498C
Active
Evaluation and Demonstration Boards and Kits
Description:
LTC4007EGN DEMO BOARD - 3A LI-IO
Manufacturer:
Analog Devices
Datasheet:
DC498C Datasheet
History Price: $101.05
In Stock: 42880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DC498C Specification
Specification
Part No
DC498C
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Battery Charger
Embedded
-
Utilized IC / Part
LTC4007
Primary Attributes
-
Supplied Contents
Board(s)
DC498C Related Parts
DC427B-A
Analog Devices
EVAL BOARD RMS TO DC CONVERTER
DC427B-B
Analog Devices
EVAL BOARD RMS TO DC CONVERTER
DC427B-C
Analog Devices
EVAL BOARD RMS TO DC CONVERTER
DC429A
Analog Devices
LT4250LCS8 - NEGATIVE VOLTAGE HO
DC454A
Analog Devices
BOARD DEMO FOR LTC1733EMSE
DC486B
Analog Devices
BOARD DEMO FOR LTC1760CFW
DC491A
Analog Devices
BOARD DEMO FOR LTC1923EUH
DC495A
Analog Devices
DEMO BOARD LTC4006EGN-6
DC495B
Analog Devices
DEMO BOARD LTC4006EGN-6
DC49844
Cirrus Logic
EVAL BD - DSP DAUGHTER CARD DAGD
DC458A
Analog Devices
LTC4240CGN - I2C COMPACT PCI HOT
DC461A
Analog Devices
LTC1644 DEMO BOARD
DC498C Compare Parts
DC498C vs DC495B
DC498C vs DC495A
DC498C vs DC491A
DC498C vs DC486B
DC498C vs DC454A
DC498C vs DC429A
DC498C vs DC427B-C
DC498C vs DC427B-B
DC498C vs DC427B-A
DC498C vs DC49834
DC498C vs DC497A
DC498C vs DC497024
DC498C vs DC497014
DC498C vs DC495314
DC498C vs DC49531
DC498C vs DC49530
DC498C vs DC465A
DC498C vs DC461A
DC498C vs DC458A
Customer Reviews
4.95 out of 5.00 stars from 127 customer reviews from all over the world
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top