☰
DC478B
DC478B
Active
Description:  LT5512EUF MIXER DEMO BOARD
Manufacturer:  Analog Devices
Datasheet:   DC478B Datasheet
History Price: $135.09
In Stock: 30080
DC478B Specification
Specification
Part No
DC478B
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Mixer, Downconversion
For Use With/Related Products
1.7GHz ~ 2.1GHz
Supplied Contents
LT5512
Type
Board(s)
DC478B PDF Datasheet
DC478B Compare Parts
  • DC478B vs DC489A-A
  • DC478B vs DC468A
  • DC478B vs DC420A-B
  • DC478B vs DC420A-A
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious