☰
DC368B
DC368B
Active
Description:  BOARD DEMO FOR LT1763
Manufacturer:  Analog Devices
Datasheet:   DC368B Datasheet
History Price: $81.05
In Stock: 32640
DC368B Specification
Specification
Part No
DC368B
Category
Linear Voltage Regulator Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Voltage - Output
1.22V, 1.5V, 1.8V, 2.5V, 3V, 3.3V or 5V
Current - Output
500mA
Voltage - Input
2.3V ~ 20V
Regulator Type
Positive Adjustable
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LT1763
DC368B PDF Datasheet
DC368B Compare Parts
  • DC368B vs DC330B
  • DC368B vs DC330A
  • DC368B vs DC3158A
  • Customer Reviews
    4.95 out of 5.00 stars from 174 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller