☰
DC366A
DC366A
Active
Description:  BOARD DEMO FOR LTC3200EMS8
Manufacturer:  Analog Devices
Datasheet:   DC366A Datasheet
History Price: $89.16
In Stock: 24370
DC366A Specification
Specification
Part No
DC366A
Category
LED Driver Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
100mA
Outputs and Type
1, Non-Isolated
Voltage - Output
-
Features
-
Voltage - Input
2.7V ~ 4.5V
Supplied Contents
Board(s)
Utilized IC / Part
LTC3200
DC366A PDF Datasheet
DC366A Compare Parts
  • DC366A vs DC336A
  • DC366A vs DC3008A
  • DC366A vs DC395A
  • DC366A vs DC332A
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you