Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC324A
DC324A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL FOR LTC1876EG
Manufacturer:
Analog Devices
Datasheet:
DC324A Datasheet
History Price: $186.42
In Stock: 26400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DC324A Specification
Specification
Part No
DC324A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Up or Down
Outputs and Type
3, Non-Isolated
Voltage - Output
3.3V, 5V, 12V
Current - Output
5A, 5A, 200mA
Voltage - Input
7.5V ~ 24V
Regulator Topology
Boost, Buck
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LTC1876
Power - Output
-
DC324A PDF Datasheet
DC324A Datasheet
Click and Download: DC324A Datasheet
DC324A Related Parts
DC3006A
Analog Devices
LT3001 ISOLATED DEMO BOARD
DC3016A
Analog Devices
EVAL BOARD FOR LTM4693
DC3018A
Analog Devices
DEMO 5V 12.5A 5MHZ SYNC BUCK SIL
DC3020A
Analog Devices
LT8637 DEMO BOARD
DC3021A
Analog Devices
EVAL BOARD FOR LTC3310S-1
DC3033A
Analog Devices
LTC7817 DEMO BOARD
DC3042A
Analog Devices
DEMO LTC3310 5V 10A AUTO SS2 BUC
DC3043A
Analog Devices
EVAL BOARD FOR LTC3310-1
DC3051A
Analog Devices
LTM4705 DEMO BOARD 20V, DUAL 5A
DC3054A-A
Analog Devices
EVAL BOARD FOR LTC3307B
DC3061A
Analog Devices
EVAL BOARD FOR LTM4701
DC3071A
Analog Devices
LTM8080 40VIN, DUAL 500MA UMODUL
DC324A Compare Parts
DC324A vs DC398A-A
DC324A vs DC397A
DC324A vs DC392A-C
DC324A vs DC392A-B
DC324A vs DC392A-A
DC324A vs DC389A-C
DC324A vs DC389A-B
DC324A vs DC389A-A
DC324A vs DC385A
DC324A vs DC383B
DC324A vs DC377B-A
DC324A vs DC367A
DC324A vs DC356A
DC324A vs DC355A
DC324A vs DC353A
DC324A vs DC349B
DC324A vs DC348A
DC324A vs DC339A-B
DC324A vs DC337A
DC324A vs DC328A
DC324A vs DC326B
DC324A vs DC3151A
DC324A vs DC3138A
DC324A vs DC3123A
DC324A vs DC3103A
DC324A vs DC309A
DC324A vs DC3099A
DC324A vs DC308A
DC324A vs DC3082A-C
DC324A vs DC3077A
DC324A vs DC3071A
DC324A vs DC3061A
DC324A vs DC3054A-A
DC324A vs DC3051A
DC324A vs DC3043A
DC324A vs DC3042A
DC324A vs DC3033A
DC324A vs DC3021A
DC324A vs DC3020A
DC324A vs DC3018A
Customer Reviews
4.95 out of 5.00 stars from 171 customer reviews from all over the world
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci