Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC3077A
DC3077A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LT3002 DEMO BOARD
Manufacturer:
Analog Devices
Datasheet:
DC3077A Datasheet
History Price: $71.33
In Stock: 25120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DC3077A Specification
Specification
Part No
DC3077A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Up or Down
Outputs and Type
1, Isolated
Voltage - Output
12V
Current - Output
1.1A
Voltage - Input
10V ~ 30V
Regulator Topology
Flyback
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LT3002
Power - Output
-
DC3077A PDF Datasheet
DC3077A Datasheet
Click and Download: DC3077A Datasheet
DC3077A Related Parts
DC3006A
Analog Devices
LT3001 ISOLATED DEMO BOARD
DC3016A
Analog Devices
EVAL BOARD FOR LTM4693
DC3018A
Analog Devices
DEMO 5V 12.5A 5MHZ SYNC BUCK SIL
DC3020A
Analog Devices
LT8637 DEMO BOARD
DC3021A
Analog Devices
EVAL BOARD FOR LTC3310S-1
DC3033A
Analog Devices
LTC7817 DEMO BOARD
DC3042A
Analog Devices
DEMO LTC3310 5V 10A AUTO SS2 BUC
DC3043A
Analog Devices
EVAL BOARD FOR LTC3310-1
DC3051A
Analog Devices
LTM4705 DEMO BOARD 20V, DUAL 5A
DC3054A-A
Analog Devices
EVAL BOARD FOR LTC3307B
DC3061A
Analog Devices
EVAL BOARD FOR LTM4701
DC3071A
Analog Devices
LTM8080 40VIN, DUAL 500MA UMODUL
DC3077A Compare Parts
DC3077A vs DC398A-A
DC3077A vs DC397A
DC3077A vs DC392A-C
DC3077A vs DC392A-B
DC3077A vs DC392A-A
DC3077A vs DC389A-C
DC3077A vs DC389A-B
DC3077A vs DC389A-A
DC3077A vs DC385A
DC3077A vs DC383B
DC3077A vs DC377B-A
DC3077A vs DC367A
DC3077A vs DC356A
DC3077A vs DC355A
DC3077A vs DC353A
DC3077A vs DC349B
DC3077A vs DC348A
DC3077A vs DC339A-B
DC3077A vs DC337A
DC3077A vs DC328A
DC3077A vs DC326B
DC3077A vs DC324A
DC3077A vs DC3151A
DC3077A vs DC3138A
DC3077A vs DC3123A
DC3077A vs DC3103A
DC3077A vs DC309A
DC3077A vs DC3099A
DC3077A vs DC308A
DC3077A vs DC3082A-C
DC3077A vs DC3071A
DC3077A vs DC3061A
DC3077A vs DC3054A-A
DC3077A vs DC3051A
DC3077A vs DC3043A
DC3077A vs DC3042A
DC3077A vs DC3033A
DC3077A vs DC3021A
DC3077A vs DC3020A
DC3077A vs DC3018A
Customer Reviews
4.95 out of 5.00 stars from 130 customer reviews from all over the world
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci