Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC293A-A
DC293A-A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL FOR LTC1771EMS8
Manufacturer:
Analog Devices
Datasheet:
DC293A-A Datasheet
History Price: Active
In Stock: 23840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DC293A-A Specification
Specification
Part No
DC293A-A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
1.8V, 2.5V or 3.3V
Current - Output
2A
Voltage - Input
2.8V ~ 12V
Regulator Topology
Buck
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LTC1771
Power - Output
-
DC293A-A PDF Datasheet
DC293A-A Datasheet
Click and Download: DC293A-A Datasheet
DC293A-A Related Parts
DC2000A
Analog Devices
EVAL BOARD FOR LTC3875EU
DC2002A
Analog Devices
BOARD EVAL FOR LTC3774EUHE
DC2003A
Analog Devices
LTC3622 DEMO BOARD- 2.7V TO 17V
DC2005A
Analog Devices
BOARD EVAL FOR LTC3624EDD
DC2006A-A
Analog Devices
BOARD EVAL FOR LTC3862EUH
DC2006A-B
Analog Devices
BOARD EVAL FOR LTC3862EUH
DC2007A-A
Analog Devices
EVAL BOARD FOR LTM4630
DC2007A-B
Analog Devices
EVAL BOARD FOR LTM4630
DC2007A-C
Analog Devices
EVAL BOARD FOR LTM4630
DC2010A
Analog Devices
BOARD EVAL FOR LT8612
DC2011A
Analog Devices
LT8613 DEMO BOARD - 5.8V TO 42V
DC2012A
Analog Devices
BOARD EVAL FOR LT8610A
DC293A-A Compare Parts
DC293A-A vs DC2989A
DC293A-A vs DC2985A
DC293A-A vs DC2984A
DC293A-A vs DC297A
DC293A-A vs DC2965A
DC293A-A vs DC2958A-C
DC293A-A vs DC2958A-B
DC293A-A vs DC2958A-A
DC293A-A vs DC2937A
DC293A-A vs DC2929A
DC293A-A vs DC2924A-B
DC293A-A vs DC2924A-A
DC293A-A vs DC2922A-B
DC293A-A vs DC2922A-A
DC293A-A vs DC2918A
DC293A-A vs DC2910A
DC293A-A vs DC290A-B
DC293A-A vs DC2907A
DC293A-A vs DC289A
DC293A-A vs DC2899A
DC293A-A vs DC2897A
DC293A-A vs DC2895A
DC293A-A vs DC2891A
DC293A-A vs DC2879A
DC293A-A vs DC2874A-C
DC293A-A vs DC2874A-B
DC293A-A vs DC2874A-A
DC293A-A vs DC2867A
DC293A-A vs DC2861A
DC293A-A vs DC2860A
DC293A-A vs DC2859A
DC293A-A vs DC2855A
DC293A-A vs DC2851A
DC293A-A vs DC2846A
DC293A-A vs DC2844A
DC293A-A vs DC2841A
DC293A-A vs DC2840A
DC293A-A vs DC2838A
DC293A-A vs DC2836A
DC293A-A vs DC2834A
Customer Reviews
4.95 out of 5.00 stars from 189 customer reviews from all over the world
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
2026-09-18 06:16
100% Quality. verry good product.