Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Analog Devices DC2875A
DC2875A
Active
Evaluation and Demonstration Boards and Kits
Description:
LTC2971 DEMO BOARD
Manufacturer:
Analog Devices
Datasheet:
DC2875A Datasheet
History Price: $178.32
In Stock: 20800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DC2875A Specification
Specification
Part No
DC2875A
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Hot Swap Controller
Embedded
-
Utilized IC / Part
LTC2971
Primary Attributes
-
Supplied Contents
Board(s)
DC2875A PDF Datasheet
DC2875A Datasheet
Click and Download: DC2875A Datasheet
DC2875A Related Parts
DC2022A
Analog Devices
EVAL BOARD PWR SPLY MNGR
DC2023A
Analog Devices
DEMO BOARD PWR SPLY MANAGER
DC2024A-A
Analog Devices
EVAL BOARD FOR LTC4282
DC2024A-B
Analog Devices
DEMO BOARD FOR LTC4282
DC2027A-B
Analog Devices
BOARD DEMO LTC4364-2
DC2033A
Analog Devices
LT6110 - CABLE/WIRE DROP COMPENS
DC2038A-A
Analog Devices
LTC4162 DC2038= LI-ION, ADJUSTAB
DC2038A-E
Analog Devices
LTC4162 DC2038= LIFEPO4,ADJUSTAB
DC2038A-H
Analog Devices
LTC4162 DC2038= LEAD ACID, ADJUS
DC2038A-J
Analog Devices
LTC4162 DC2038= LI-ION,ADJUSTABL
DC2038A-N
Analog Devices
LTC4162 DC2038= LIFEPO4,ADJUSTAB
DC2038A-Q
Analog Devices
LTC4162 DC2038= LEAD ACID,ADJT,M
DC2875A Compare Parts
DC2875A vs DC2973A
DC2875A vs DC296A
DC2875A vs DC2969A-B
DC2875A vs DC2969A-A
DC2875A vs DC2966A
DC2875A vs DC2914A-C
DC2875A vs DC2914A-B
DC2875A vs DC2914A-A
DC2875A vs DC2911A
DC2875A vs DC2909A
DC2875A vs DC2902A
DC2875A vs DC2866A
DC2875A vs DC2832A-B
DC2875A vs DC2832A-A
DC2875A vs DC2826A
DC2875A vs DC2799A
DC2875A vs DC2792B
DC2875A vs DC2770A-B-KIT
DC2875A vs DC2770A-A-KIT
DC2875A vs DC2769A-B-KIT
DC2875A vs DC2769A-A-KIT
DC2875A vs DC2767A
DC2875A vs DC2754A
DC2875A vs DC2750A
DC2875A vs DC2749A
DC2875A vs DC2739A
DC2875A vs DC2732A-C
DC2875A vs DC2732A-B
DC2875A vs DC2732A-A
DC2875A vs DC2713A-D
DC2875A vs DC2713A-B
DC2875A vs DC2708A
DC2875A vs DC2707B
DC2875A vs DC2706A
DC2875A vs DC2705A
DC2875A vs DC2703A-A-KIT
DC2875A vs DC2688A-B
DC2875A vs DC2688A-A
DC2875A vs DC2685B-KIT
DC2875A vs DC2685B
Customer Reviews
4.95 out of 5.00 stars from 101 customer reviews from all over the world
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
2026-09-18 06:16
100% Quality. verry good product.