Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Analog Devices DC2839A
DC2839A
Active
Op Amp Evaluation Boards
Description:
LTC6115 DEMO BOARD
Manufacturer:
Analog Devices
Datasheet:
DC2839A Datasheet
History Price: $66.87
In Stock: 33635
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DC2839A Specification
Specification
Part No
DC2839A
Category
Op Amp Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Amplifier Type
Current Sense
Output Type
Single-Ended
Slew Rate
-
Voltage - Supply, Single/Dual
-
Board Type
1 mA
Supplied Contents
400 ?A
Utilized IC / Part
5V ~ 100V
Current - Supply (Main IC)
Fully Populated
-3db Bandwidth
Board(s)
Current - Output / Channel
LTC6115
DC2839A PDF Datasheet
DC2839A Datasheet
Click and Download: DC2839A Datasheet
DC2839A Related Parts
DC2168A
Analog Devices
LTC6433-15 DEMO BOARD - 100KHZ T
DC2193A
Analog Devices
DEMO BOARD LT6118 POR APABILITY
DC2261A-A
Analog Devices
EVAL BOARD FOR LT6119-1
DC2261A-B
Analog Devices
EVAL BOARD FOR LT6119-2
DC2319A-A
Analog Devices
EVAL BOARD FOR LTC6363
DC2398A
Analog Devices
LTC6373 DEMO BOARD
DC2402A
Analog Devices
DEMO BOARD FOR LT6237
DC2403A
Analog Devices
EVAL BOARD ADC DRIVER LT6200
DC2414A
Analog Devices
EVAL BOARD LTC6268 LTC6268-10
DC2443A
Analog Devices
DEMO BOARD FOR LT6375 HIGH VCM D
DC2473A
Analog Devices
DEMO BRD FOR LTC6419
DC2487A
Analog Devices
DEMO BOARD FOR LTC6363
DC2839A Compare Parts
DC2839A vs DC2837A-B
DC2839A vs DC2837A-A
DC2839A vs DC2808A
DC2839A vs DC2807A
DC2839A vs DC2803A
DC2839A vs DC2746A
DC2839A vs DC2655A-C
DC2839A vs DC2655A-B
DC2839A vs DC2655A-A
DC2839A vs DC2623A
DC2839A vs DC2622A
DC2839A vs DC2551A-C
DC2839A vs DC2551A-B
DC2839A vs DC2551A-A
DC2839A vs DC2487A
DC2839A vs DC2473A
DC2839A vs DC2443A
DC2839A vs DC2414A
DC2839A vs DC2403A
DC2839A vs DC2402A
DC2839A vs DC2398A
DC2839A vs DC2319A-A
DC2839A vs DC2261A-B
DC2839A vs DC2261A-A
DC2839A vs DC2193A
DC2839A vs DC2168A
DC2839A vs DC2655A
DC2839A vs DC2551A
Customer Reviews
4.95 out of 5.00 stars from 140 customer reviews from all over the world
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok