☰
DC2554A-B-KIT
DC2554A-B-KIT
Active
Description:  LTC4125+LT3652HV DEMO 4.2V
Manufacturer:  Analog Devices
History Price: $106.98
In Stock: 27750
DC2554A-B-KIT Specification
Specification
Part No
DC2554A-B-KIT
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Battery Charger
Embedded
No
Utilized IC / Part
DC2554A
Primary Attributes
-
Supplied Contents
Board(s)
DC2554A-B-KIT PDF Datasheet
DC2554A-B-KIT Related Parts
DC2022A
DC2022A
Analog Devices
EVAL BOARD PWR SPLY MNGR
DC2023A
DC2023A
Analog Devices
DEMO BOARD PWR SPLY MANAGER
DC2024A-A
DC2024A-A
Analog Devices
EVAL BOARD FOR LTC4282
DC2024A-B
DC2024A-B
Analog Devices
DEMO BOARD FOR LTC4282
DC2027A-B
DC2027A-B
Analog Devices
BOARD DEMO LTC4364-2
DC2033A
DC2033A
Analog Devices
LT6110 - CABLE/WIRE DROP COMPENS
DC2038A-A
DC2038A-A
Analog Devices
LTC4162 DC2038= LI-ION, ADJUSTAB
DC2038A-E
DC2038A-E
Analog Devices
LTC4162 DC2038= LIFEPO4,ADJUSTAB
DC2038A-H
DC2038A-H
Analog Devices
LTC4162 DC2038= LEAD ACID, ADJUS
DC2038A-J
DC2038A-J
Analog Devices
LTC4162 DC2038= LI-ION,ADJUSTABL
DC2038A-N
DC2038A-N
Analog Devices
LTC4162 DC2038= LIFEPO4,ADJUSTAB
DC2038A-Q
DC2038A-Q
Analog Devices
LTC4162 DC2038= LEAD ACID,ADJT,M
DC2554A-B-KIT Compare Parts
  • DC2554A-B-KIT vs DC2973A
  • DC2554A-B-KIT vs DC296A
  • DC2554A-B-KIT vs DC2969A-B
  • DC2554A-B-KIT vs DC2969A-A
  • DC2554A-B-KIT vs DC2966A
  • DC2554A-B-KIT vs DC2914A-C
  • DC2554A-B-KIT vs DC2914A-B
  • DC2554A-B-KIT vs DC2914A-A
  • DC2554A-B-KIT vs DC2911A
  • DC2554A-B-KIT vs DC2909A
  • DC2554A-B-KIT vs DC2902A
  • DC2554A-B-KIT vs DC2875A
  • DC2554A-B-KIT vs DC2866A
  • DC2554A-B-KIT vs DC2832A-B
  • DC2554A-B-KIT vs DC2832A-A
  • DC2554A-B-KIT vs DC2826A
  • DC2554A-B-KIT vs DC2799A
  • DC2554A-B-KIT vs DC2792B
  • DC2554A-B-KIT vs DC2770A-B-KIT
  • DC2554A-B-KIT vs DC2770A-A-KIT
  • DC2554A-B-KIT vs DC2769A-B-KIT
  • DC2554A-B-KIT vs DC2769A-A-KIT
  • DC2554A-B-KIT vs DC2767A
  • DC2554A-B-KIT vs DC2754A
  • DC2554A-B-KIT vs DC2750A
  • DC2554A-B-KIT vs DC2749A
  • DC2554A-B-KIT vs DC2739A
  • DC2554A-B-KIT vs DC2732A-C
  • DC2554A-B-KIT vs DC2732A-B
  • DC2554A-B-KIT vs DC2732A-A
  • DC2554A-B-KIT vs DC2713A-D
  • DC2554A-B-KIT vs DC2713A-B
  • DC2554A-B-KIT vs DC2708A
  • DC2554A-B-KIT vs DC2707B
  • DC2554A-B-KIT vs DC2706A
  • DC2554A-B-KIT vs DC2705A
  • DC2554A-B-KIT vs DC2703A-A-KIT
  • DC2554A-B-KIT vs DC2688A-B
  • DC2554A-B-KIT vs DC2688A-A
  • DC2554A-B-KIT vs DC2685B-KIT
  • Customer Reviews
    4.95 out of 5.00 stars from 141 customer reviews from all over the world
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks