Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC2552A
DC2552A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTM4678EY DEMO BOARD DUAL 25A OR
Manufacturer:
Analog Devices
Datasheet:
DC2552A Datasheet
History Price: $77.26
In Stock: 14670
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DC2552A Specification
Specification
Part No
DC2552A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
?Module?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
Voltage - Output
1V, 1.8V
Current - Output
25A, 25A
Voltage - Input
4.5V ~ 16V
Regulator Topology
Buck
Frequency - Switching
500kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LTM4678
Power - Output
-
DC2552A PDF Datasheet
DC2552A Datasheet
Click and Download: DC2552A Datasheet
DC2552A Related Parts
DC2000A
Analog Devices
EVAL BOARD FOR LTC3875EU
DC2002A
Analog Devices
BOARD EVAL FOR LTC3774EUHE
DC2003A
Analog Devices
LTC3622 DEMO BOARD- 2.7V TO 17V
DC2005A
Analog Devices
BOARD EVAL FOR LTC3624EDD
DC2006A-A
Analog Devices
BOARD EVAL FOR LTC3862EUH
DC2006A-B
Analog Devices
BOARD EVAL FOR LTC3862EUH
DC2007A-A
Analog Devices
EVAL BOARD FOR LTM4630
DC2007A-B
Analog Devices
EVAL BOARD FOR LTM4630
DC2007A-C
Analog Devices
EVAL BOARD FOR LTM4630
DC2010A
Analog Devices
BOARD EVAL FOR LT8612
DC2011A
Analog Devices
LT8613 DEMO BOARD - 5.8V TO 42V
DC2012A
Analog Devices
BOARD EVAL FOR LT8610A
DC2552A Compare Parts
DC2552A vs DC2989A
DC2552A vs DC2985A
DC2552A vs DC2984A
DC2552A vs DC297A
DC2552A vs DC2965A
DC2552A vs DC2958A-C
DC2552A vs DC2958A-B
DC2552A vs DC2958A-A
DC2552A vs DC2937A
DC2552A vs DC2929A
DC2552A vs DC2924A-B
DC2552A vs DC2924A-A
DC2552A vs DC2922A-B
DC2552A vs DC2922A-A
DC2552A vs DC2918A
DC2552A vs DC2910A
DC2552A vs DC290A-B
DC2552A vs DC2907A
DC2552A vs DC289A
DC2552A vs DC2899A
DC2552A vs DC2897A
DC2552A vs DC2895A
DC2552A vs DC2891A
DC2552A vs DC2879A
DC2552A vs DC2874A-C
DC2552A vs DC2874A-B
DC2552A vs DC2874A-A
DC2552A vs DC2867A
DC2552A vs DC2861A
DC2552A vs DC2860A
DC2552A vs DC2859A
DC2552A vs DC2855A
DC2552A vs DC2851A
DC2552A vs DC2846A
DC2552A vs DC2844A
DC2552A vs DC2841A
DC2552A vs DC2840A
DC2552A vs DC2838A
DC2552A vs DC2836A
DC2552A vs DC2834A
Customer Reviews
4.95 out of 5.00 stars from 149 customer reviews from all over the world
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
2026-09-18 06:16
100% Quality. verry good product.