☰
DC2296A
DC2296A
Active
Description:  EVAL BOARD FOR LTC2983
Manufacturer:  Analog Devices
Datasheet:   DC2296A Datasheet
History Price: $148.6
In Stock: 31920
DC2296A Specification
Specification
Part No
DC2296A
Category
Sensor Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Temperature
Sensing Range
-
Interface
SPI
Sensitivity
-
Voltage - Supply
2.85V ~ 5.25V
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
LTC2983
DC2296A PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 190 customer reviews from all over the world
Fábio Gomes Ferreira
Brazil
5 stars
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
5 stars
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
5 stars
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
5 stars
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
5 stars
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
5 stars
2026-09-23 15:23
It worked properly. okay