☰
DC2291A
DC2291A
Active
Description:  LTC3882EUJ 4-PHASE DEMO BOARD
Manufacturer:  Analog Devices
Datasheet:   DC2291A Datasheet
History Price: $297.19
In Stock: 16000
DC2291A Specification
Specification
Part No
DC2291A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
1V
Current - Output
140A
Voltage - Input
7V ~ 14V
Regulator Topology
Buck
Frequency - Switching
450kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LTC3882
Power - Output
-
DC2291A Related Parts
DC2000A
DC2000A
Analog Devices
EVAL BOARD FOR LTC3875EU
DC2002A
DC2002A
Analog Devices
BOARD EVAL FOR LTC3774EUHE
DC2003A
DC2003A
Analog Devices
LTC3622 DEMO BOARD- 2.7V TO 17V
DC2005A
DC2005A
Analog Devices
BOARD EVAL FOR LTC3624EDD
DC2006A-A
DC2006A-A
Analog Devices
BOARD EVAL FOR LTC3862EUH
DC2006A-B
DC2006A-B
Analog Devices
BOARD EVAL FOR LTC3862EUH
DC2007A-A
DC2007A-A
Analog Devices
EVAL BOARD FOR LTM4630
DC2007A-B
DC2007A-B
Analog Devices
EVAL BOARD FOR LTM4630
DC2007A-C
DC2007A-C
Analog Devices
EVAL BOARD FOR LTM4630
DC2010A
DC2010A
Analog Devices
BOARD EVAL FOR LT8612
DC2011A
DC2011A
Analog Devices
LT8613 DEMO BOARD - 5.8V TO 42V
DC2012A
DC2012A
Analog Devices
BOARD EVAL FOR LT8610A
DC2291A Compare Parts
  • DC2291A vs DC2989A
  • DC2291A vs DC2985A
  • DC2291A vs DC2984A
  • DC2291A vs DC297A
  • DC2291A vs DC2965A
  • DC2291A vs DC2958A-C
  • DC2291A vs DC2958A-B
  • DC2291A vs DC2958A-A
  • DC2291A vs DC2937A
  • DC2291A vs DC2929A
  • DC2291A vs DC2924A-B
  • DC2291A vs DC2924A-A
  • DC2291A vs DC2922A-B
  • DC2291A vs DC2922A-A
  • DC2291A vs DC2918A
  • DC2291A vs DC2910A
  • DC2291A vs DC290A-B
  • DC2291A vs DC2907A
  • DC2291A vs DC289A
  • DC2291A vs DC2899A
  • DC2291A vs DC2897A
  • DC2291A vs DC2895A
  • DC2291A vs DC2891A
  • DC2291A vs DC2879A
  • DC2291A vs DC2874A-C
  • DC2291A vs DC2874A-B
  • DC2291A vs DC2874A-A
  • DC2291A vs DC2867A
  • DC2291A vs DC2861A
  • DC2291A vs DC2860A
  • DC2291A vs DC2859A
  • DC2291A vs DC2855A
  • DC2291A vs DC2851A
  • DC2291A vs DC2846A
  • DC2291A vs DC2844A
  • DC2291A vs DC2841A
  • DC2291A vs DC2840A
  • DC2291A vs DC2838A
  • DC2291A vs DC2836A
  • DC2291A vs DC2834A
  • Customer Reviews
    4.95 out of 5.00 stars from 141 customer reviews from all over the world
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.