Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ Analog Devices DC2158A
DC2158A
Active
RF Evaluation and Development Kits, Boards
Description:
DEMO BOARD FOR LTC5596
Manufacturer:
Analog Devices
Datasheet:
DC2158A Datasheet
History Price: $553.72
In Stock: 19040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DC2158A Specification
Specification
Part No
DC2158A
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Power Detector
For Use With/Related Products
100MHz ~ 40GHz
Supplied Contents
LTC5596
Type
Board(s)
DC2158A PDF Datasheet
DC2158A Datasheet
Click and Download: DC2158A Datasheet
DC2158A Related Parts
DC2032A
Analog Devices
EVAL BOARD CATV AMP LTC6430-15
DC2035A
Analog Devices
LTC5551 DOWNCONVERTING DEMO
DC2070A
Analog Devices
DEMO BOARD FOR LTC5577
DC2076A-A
Analog Devices
DEMO BOARD LTC6430-20 50-350MHZ
DC2076A-B
Analog Devices
DEMO BOARD LTC6430-20 300-1000MH
DC2077A
Analog Devices
EVAL BOARD GAIN BLOCK LTC6431-20
DC2078A
Analog Devices
DEMO BOARD LTC6430-20 500-1000MH
DC2091A
Analog Devices
DEMO BOARD HF LTC5599 I/Q MOD
DC2153A
Analog Devices
DEMO BOARD ADC DRIVER/IF/RF AMP
DC2191A-A
Analog Devices
DEMO BOARD LTC2000 + LT5579
DC2274A-A
Analog Devices
BOARD USB NETWORK MANAGER
DC2274A-B
Analog Devices
SMARTMESH IP USB ACCESS POINT MO
DC2158A Compare Parts
DC2158A vs DC2847A-KIT
DC2158A vs DC2693A
DC2158A vs DC2668A
DC2158A vs DC2645A
DC2158A vs DC2566A
DC2158A vs DC2496A-KIT
DC2158A vs DC2483A-B
DC2158A vs DC2483A-A
DC2158A vs DC2461A
DC2158A vs DC2460A
DC2158A vs DC2391A
DC2158A vs DC2369A
DC2158A vs DC2349A
DC2158A vs DC2322A
DC2158A vs DC2321A
DC2158A vs DC2310A
DC2158A vs DC2274A-B
DC2158A vs DC2274A-A
DC2158A vs DC2191A-A
DC2158A vs DC2153A
DC2158A vs DC2091A
DC2158A vs DC2078A
DC2158A vs DC2077A
DC2158A vs DC2076A-B
DC2158A vs DC2076A-A
DC2158A vs DC2070A
DC2158A vs DC2035A
DC2158A vs DC2032A
DC2158A vs DC2668-A
DC2158A vs DC2601A-B
DC2158A vs DC2524A
DC2158A vs DC2496A
Customer Reviews
4.95 out of 5.00 stars from 129 customer reviews from all over the world
Kimberly Young
United States
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend