☰
DC2134B
DC2134B
Active
Description:  LTC4020EUHF DEMO BOARD - HIGH PO
Manufacturer:  Analog Devices
Datasheet:   DC2134B Datasheet
History Price: $243.81
In Stock: 24160
DC2134B Specification
Specification
Part No
DC2134B
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Battery Charger
Embedded
No
Utilized IC / Part
LTC4020
Primary Attributes
15V ~ 55V Input Voltage
Supplied Contents
Board(s)
DC2134B PDF Datasheet
DC2134B Related Parts
DC2022A
DC2022A
Analog Devices
EVAL BOARD PWR SPLY MNGR
DC2023A
DC2023A
Analog Devices
DEMO BOARD PWR SPLY MANAGER
DC2024A-A
DC2024A-A
Analog Devices
EVAL BOARD FOR LTC4282
DC2024A-B
DC2024A-B
Analog Devices
DEMO BOARD FOR LTC4282
DC2027A-B
DC2027A-B
Analog Devices
BOARD DEMO LTC4364-2
DC2033A
DC2033A
Analog Devices
LT6110 - CABLE/WIRE DROP COMPENS
DC2038A-A
DC2038A-A
Analog Devices
LTC4162 DC2038= LI-ION, ADJUSTAB
DC2038A-E
DC2038A-E
Analog Devices
LTC4162 DC2038= LIFEPO4,ADJUSTAB
DC2038A-H
DC2038A-H
Analog Devices
LTC4162 DC2038= LEAD ACID, ADJUS
DC2038A-J
DC2038A-J
Analog Devices
LTC4162 DC2038= LI-ION,ADJUSTABL
DC2038A-N
DC2038A-N
Analog Devices
LTC4162 DC2038= LIFEPO4,ADJUSTAB
DC2038A-Q
DC2038A-Q
Analog Devices
LTC4162 DC2038= LEAD ACID,ADJT,M
DC2134B Compare Parts
  • DC2134B vs DC2973A
  • DC2134B vs DC296A
  • DC2134B vs DC2969A-B
  • DC2134B vs DC2969A-A
  • DC2134B vs DC2966A
  • DC2134B vs DC2914A-C
  • DC2134B vs DC2914A-B
  • DC2134B vs DC2914A-A
  • DC2134B vs DC2911A
  • DC2134B vs DC2909A
  • DC2134B vs DC2902A
  • DC2134B vs DC2875A
  • DC2134B vs DC2866A
  • DC2134B vs DC2832A-B
  • DC2134B vs DC2832A-A
  • DC2134B vs DC2826A
  • DC2134B vs DC2799A
  • DC2134B vs DC2792B
  • DC2134B vs DC2770A-B-KIT
  • DC2134B vs DC2770A-A-KIT
  • DC2134B vs DC2769A-B-KIT
  • DC2134B vs DC2769A-A-KIT
  • DC2134B vs DC2767A
  • DC2134B vs DC2754A
  • DC2134B vs DC2750A
  • DC2134B vs DC2749A
  • DC2134B vs DC2739A
  • DC2134B vs DC2732A-C
  • DC2134B vs DC2732A-B
  • DC2134B vs DC2732A-A
  • DC2134B vs DC2713A-D
  • DC2134B vs DC2713A-B
  • DC2134B vs DC2708A
  • DC2134B vs DC2707B
  • DC2134B vs DC2706A
  • DC2134B vs DC2705A
  • DC2134B vs DC2703A-A-KIT
  • DC2134B vs DC2688A-B
  • DC2134B vs DC2688A-A
  • DC2134B vs DC2685B-KIT
  • Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks