☰
DC2020A
DC2020A
Active
Description:  EVAL BOARD LED DRIVER LT3955
Manufacturer:  Analog Devices
Datasheet:   DC2020A Datasheet
History Price: $178.32
In Stock: 34560
DC2020A Specification
Specification
Part No
DC2020A
Category
LED Driver Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
300mA
Outputs and Type
1, Non-Isolated
Voltage - Output
67V
Features
Dimmable
Voltage - Input
5V ~ 60V
Supplied Contents
Board(s)
Utilized IC / Part
LT3955
DC2020A PDF Datasheet
DC2020A Related Parts
DC2013A
DC2013A
Analog Devices
LT3952EFE DEMO BOARD - 5V TO 36V
DC2079A
DC2079A
Analog Devices
EVAL BOARD LED DRIVER LT3954
DC2176A
DC2176A
Analog Devices
DEMO BOARD LT3909EDD
DC2218A
DC2218A
Analog Devices
LT3965EFE DEMO BOARD 9V TO 30V I
DC2247A
DC2247A
Analog Devices
DEMO BOARD FOR LT3922
DC2257A
DC2257A
Analog Devices
LTM8005 DEMO BOARD 6V = VIN = 27
DC2286A
DC2286A
Analog Devices
LT3932 DEMO BOARD VIN = 8V TO 36
DC2339A
DC2339A
Analog Devices
DEMO BOARD LT3744A
DC2342A
DC2342A
Analog Devices
LT3762 DEMO BOARD SYNC BOOST LED
DC2345A
DC2345A
Analog Devices
DEMO BOARD FOR LT8391EFE
DC2361A
DC2361A
Analog Devices
LT3952EFE DEMO BOARD - 2MHZ 8V T
DC2404A
DC2404A
Analog Devices
LT3942 DEMO BOARD 14V, 1A LED S
DC2020A Compare Parts
  • DC2020A vs DC2788A
  • DC2020A vs DC2686A
  • DC2020A vs DC2630A
  • DC2020A vs DC2575A
  • DC2020A vs DC2424A
  • DC2020A vs DC2404A
  • DC2020A vs DC2361A
  • DC2020A vs DC2345A
  • DC2020A vs DC2342A
  • DC2020A vs DC2339A
  • DC2020A vs DC2286A
  • DC2020A vs DC2257A
  • DC2020A vs DC2247A
  • DC2020A vs DC2218A
  • DC2020A vs DC2176A
  • DC2020A vs DC2079A
  • DC2020A vs DC2013A
  • DC2020A vs DC2987A
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you