Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC1997A-A
DC1997A-A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL FOR LTC3838EUHF
Manufacturer:
Analog Devices
Datasheet:
DC1997A-A Datasheet
History Price: $200.61
In Stock: 43760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DC1997A-A Specification
Specification
Part No
DC1997A-A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
Voltage - Output
1.2V, 1.5V
Current - Output
20A, 20A
Voltage - Input
4.5V ~ 14V
Regulator Topology
Buck
Frequency - Switching
300kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LTC3838-1
Power - Output
-
DC1997A-A PDF Datasheet
DC1997A-A Datasheet
Click and Download: DC1997A-A Datasheet
DC1997A-A Related Parts
DC1015A
Analog Devices
BOARD EVAL FOR LTC3602EUF
DC1023A
Analog Devices
BOARD DEMO FOR LT3505EDD
DC1024A-A
Analog Devices
BOARD DEMO FOR LT3494EDDB
DC1024A-B
Analog Devices
BOARD DEMO FOR LT3494AEDDB
DC1028A
Analog Devices
EVAL BOARD BUCK REG LT3513
DC1031A-A
Analog Devices
BOARD EVAL FOR LTC3725/6
DC1031A-B
Analog Devices
BOARD EVAL FOR LTC3725/6
DC1031A-C
Analog Devices
BOARD EVAL FOR LTC3725/6
DC1032A
Analog Devices
BOARD EVAL FOR LTC3725/6
DC1037A
Analog Devices
BOARD EVAL FOR LT3470EDDB
DC1038A-A
Analog Devices
EVAL BOARD FOR LT3837
DC1038A-B
Analog Devices
EVAL BOARD FOR LT3837
DC1997A-A Compare Parts
DC1997A-A vs DC1998A
DC1997A-A vs DC1997A-B
DC1997A-A vs DC1994A
DC1997A-A vs DC1992A
DC1997A-A vs DC1989B-C
DC1997A-A vs DC1989B-B
DC1997A-A vs DC1989B-A
DC1997A-A vs DC1989A-C
DC1997A-A vs DC1989A-B
DC1997A-A vs DC1989A-A
DC1997A-A vs DC1988A
DC1997A-A vs DC1987A
DC1997A-A vs DC1980A
DC1997A-A vs DC1976A-B
DC1997A-A vs DC1976A-A
DC1997A-A vs DC1973A
DC1997A-A vs DC1963A
DC1997A-A vs DC1961A
DC1997A-A vs DC195A
DC1997A-A vs DC1958A
DC1997A-A vs DC1956A
DC1997A-A vs DC1953A
DC1997A-A vs DC194A-B
DC1997A-A vs DC194A-A
DC1997A-A vs DC1949A
DC1997A-A vs DC1940A
DC1997A-A vs DC1939A
DC1997A-A vs DC1934A
DC1997A-A vs DC1928A
DC1997A-A vs DC1924A
DC1997A-A vs DC1923A
DC1997A-A vs DC1922A
DC1997A-A vs DC1921A
DC1997A-A vs DC1909A
DC1997A-A vs DC1905A
DC1997A-A vs DC1901A
DC1997A-A vs DC1900A
DC1997A-A vs DC1898A
DC1997A-A vs DC1897B
DC1997A-A vs DC1896A
Customer Reviews
4.95 out of 5.00 stars from 113 customer reviews from all over the world
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top