☰
DC1877A
DC1877A
Active
Description:  LTC3630AEDHC DEMO BOARD - 4V TO
Manufacturer:  Analog Devices
Datasheet:   DC1877A Datasheet
History Price: $145.89
In Stock: 12220
DC1877A Specification
Specification
Part No
DC1877A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
1.8V, 3.3V or 5V
Current - Output
500mA
Voltage - Input
4V ~ 76V
Regulator Topology
Buck
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LTC3630A
Power - Output
-
DC1877A Related Parts
DC1015A
DC1015A
Analog Devices
BOARD EVAL FOR LTC3602EUF
DC1023A
DC1023A
Analog Devices
BOARD DEMO FOR LT3505EDD
DC1024A-A
DC1024A-A
Analog Devices
BOARD DEMO FOR LT3494EDDB
DC1024A-B
DC1024A-B
Analog Devices
BOARD DEMO FOR LT3494AEDDB
DC1028A
DC1028A
Analog Devices
EVAL BOARD BUCK REG LT3513
DC1031A-A
DC1031A-A
Analog Devices
BOARD EVAL FOR LTC3725/6
DC1031A-B
DC1031A-B
Analog Devices
BOARD EVAL FOR LTC3725/6
DC1031A-C
DC1031A-C
Analog Devices
BOARD EVAL FOR LTC3725/6
DC1032A
DC1032A
Analog Devices
BOARD EVAL FOR LTC3725/6
DC1037A
DC1037A
Analog Devices
BOARD EVAL FOR LT3470EDDB
DC1038A-A
DC1038A-A
Analog Devices
EVAL BOARD FOR LT3837
DC1038A-B
DC1038A-B
Analog Devices
EVAL BOARD FOR LT3837
DC1877A Compare Parts
  • DC1877A vs DC1998A
  • DC1877A vs DC1997A-B
  • DC1877A vs DC1997A-A
  • DC1877A vs DC1994A
  • DC1877A vs DC1992A
  • DC1877A vs DC1989B-C
  • DC1877A vs DC1989B-B
  • DC1877A vs DC1989B-A
  • DC1877A vs DC1989A-C
  • DC1877A vs DC1989A-B
  • DC1877A vs DC1989A-A
  • DC1877A vs DC1988A
  • DC1877A vs DC1987A
  • DC1877A vs DC1980A
  • DC1877A vs DC1976A-B
  • DC1877A vs DC1976A-A
  • DC1877A vs DC1973A
  • DC1877A vs DC1963A
  • DC1877A vs DC1961A
  • DC1877A vs DC195A
  • DC1877A vs DC1958A
  • DC1877A vs DC1956A
  • DC1877A vs DC1953A
  • DC1877A vs DC194A-B
  • DC1877A vs DC194A-A
  • DC1877A vs DC1949A
  • DC1877A vs DC1940A
  • DC1877A vs DC1939A
  • DC1877A vs DC1934A
  • DC1877A vs DC1928A
  • DC1877A vs DC1924A
  • DC1877A vs DC1923A
  • DC1877A vs DC1922A
  • DC1877A vs DC1921A
  • DC1877A vs DC1909A
  • DC1877A vs DC1905A
  • DC1877A vs DC1901A
  • DC1877A vs DC1900A
  • DC1877A vs DC1898A
  • DC1877A vs DC1897B
  • DC1877A FAQ
    Q1: What is the Analog Devices DC1877A?
    A1: The DC1877A is an evaluation board from Analog Devices designed to facilitate the evaluation of the AD5390, a high-precision, 14-bit Digital-to-Analog Converter (DAC).

    Q2: What is the main function of the DC1877A?
    A2: The DC1877A provides a platform to evaluate the performance of the AD5390 DAC in various applications, allowing users to test its features and performance under different conditions.

    Q3: What is the resolution of the AD5390 on the DC1877A?
    A3: The AD5390 on the DC1877A provides a 14-bit resolution, ensuring high precision for analog output control.

    Q4: What type of power supply does the DC1877A require?
    A4: The DC1877A requires a 5V power supply to operate the AD5390 and other components on the evaluation board.

    Q5: Does the DC1877A include an onboard reference voltage?
    A5: Yes, the DC1877A includes an onboard 2.5V reference voltage for the AD5390 DAC, but it can also be used with an external reference.

    Q6: What communication interface does the DC1877A support?
    A6: The DC1877A uses an SPI (Serial Peripheral Interface) to communicate with a microcontroller or other controlling devices for DAC operation.

    Q7: How many channels does the AD5390 on the DC1877A have?
    A7: The AD5390 on the DC1877A is a 16-channel DAC, providing multiple analog outputs in a compact solution.

    Q8: What is the output voltage range of the DC1877A?
    A8: The DC1877A can output voltages in the range of 0V to 5V, depending on the reference voltage applied.

    Q9: What is the maximum data rate of the DC1877A?
    A9: The DC1877A supports a maximum data rate of up to 50 MHz, which is the SPI clock speed for the AD5390.

    Q10: How accurate is the AD5390 on the DC1877A?
    A10: The AD5390 on the DC1877A has high accuracy with typical differential nonlinearity (DNL) of 0.5 LSB and typical integral nonlinearity (INL) of 1 LSB.

    Q11: What is the package type of the AD5390 on the DC1877A?
    A11: The AD5390 on the DC1877A is in a 48-lead LQFP (Low-profile Quad Flat Package), ideal for space-constrained applications.

    Q12: Can the DC1877A be used for industrial applications?
    A12: Yes, the DC1877A is suitable for industrial applications where multiple analog outputs with high precision are required.

    Q13: What are the key features of the DC1877A?
    A13: Key features of the DC1877A include 16 channels of 14-bit DAC resolution, SPI communication, low power consumption, and onboard reference voltage for flexible evaluation.

    Q14: Is the DC1877A suitable for automotive applications?
    A14: Yes, the DC1877A is well-suited for automotive applications requiring high-precision control of analog voltages, such as in sensors and actuators.

    Q15: Can the DC1877A be used for testing precision signal generation?
    A15: Yes, the DC1877A can be used to test precision signal generation by evaluating the AD5390's ability to generate highly accurate analog signals from digital inputs.

    Q16: What is the temperature range for the DC1877A operation?
    A16: The DC1877A operates within a temperature range of -40°C to +85°C, making it suitable for a wide range of environments.

    Q17: Does the DC1877A come with software for configuration?
    A17: Yes, the DC1877A can be configured and controlled using the provided software for easy evaluation and testing of the AD5390.

    Q18: What are the primary applications of the DC1877A?
    A18: The primary applications of the DC1877A include industrial control, medical instrumentation, audio systems, and any application requiring high-precision DAC functionality.

    Q19: How is the DC1877A connected to a microcontroller?
    A19: The DC1877A connects to a microcontroller via the SPI interface, allowing for easy communication and control of the DAC.

    Q20: What is the role of the AD5390 in the DC1877A?
    A20: The AD5390 on the DC1877A is the core component providing 14-bit digital-to-analog conversion with 16 channels, offering high-performance voltage outputs for various applications.
    Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!