☰
DC1833A
DC1833A
Active
Description:  LTC6362 - PRECISION LOW POWER DI
Manufacturer:  Analog Devices
Datasheet:   DC1833A Datasheet
History Price: $96.63
In Stock: 33520
DC1833A Specification
Specification
Part No
DC1833A
Category
Op Amp Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Amplifier Type
Differential
Output Type
Differential, Rail-to-Rail
Slew Rate
45V/?s
Voltage - Supply, Single/Dual
34 MHz
Board Type
-
Supplied Contents
1 mA
Utilized IC / Part
2.8V ~ 5.25V, ?.4V ~ 2.625V
Current - Supply (Main IC)
Fully Populated
-3db Bandwidth
Board(s)
Current - Output / Channel
LTC6362
DC1833A PDF Datasheet
DC1833A Related Parts
DC1103A
DC1103A
Analog Devices
LTC6410-6 IF AMPLIFIER DEMO CIRC
DC1108A
DC1108A
Analog Devices
EVAL BOARD FOR LT6411
DC1113A
DC1113A
Analog Devices
LTC6102 CURRENT SENSE DEMO BOARD
DC1114A
DC1114A
Analog Devices
LT6100 CURRENT SENSE DEMO BOARD
DC1115A
DC1115A
Analog Devices
LTC6101 CURRENT SENSE DEMO BOARD
DC1116A
DC1116A
Analog Devices
LTC6103 CURRENT SENSE DEMO BOARD
DC1117A
DC1117A
Analog Devices
LTC6104 CURRENT SENSE DEMO BOARD
DC1147A-A
DC1147A-A
Analog Devices
EVAL BOARD FOR LTC6404-1
DC1147A-C
DC1147A-C
Analog Devices
LTC6404-4 DEMO CIRCUIT
DC1147A-D
DC1147A-D
Analog Devices
EVAL BOARD FOR LTC6406
DC1147A-E
DC1147A-E
Analog Devices
EVAL BOARD FOR LTC6403-1
DC1147A-F
DC1147A-F
Analog Devices
EVAL BOARD FOR LTC6405
DC1833A Compare Parts
  • DC1833A vs DC1774A-C
  • DC1833A vs DC1774A-B
  • DC1833A vs DC1774A-A
  • DC1833A vs DC1699A-B
  • DC1833A vs DC1699A-A
  • DC1833A vs DC1698A-C
  • DC1833A vs DC1698A-B
  • DC1833A vs DC1698A-A
  • DC1833A vs DC1660B
  • DC1833A vs DC1639A
  • DC1833A vs DC1591A
  • DC1833A vs DC1538A
  • DC1833A vs DC1536A
  • DC1833A vs DC1464A
  • DC1833A vs DC1418A-D
  • DC1833A vs DC1418A-C
  • DC1833A vs DC1418A-A
  • DC1833A vs DC1417A
  • DC1833A vs DC1416B
  • DC1833A vs DC1363A
  • DC1833A vs DC1299A-A
  • DC1833A vs DC1287A
  • DC1833A vs DC1264A
  • DC1833A vs DC1240A
  • DC1833A vs DC1192A
  • DC1833A vs DC1150A
  • DC1833A vs DC1147A-F
  • DC1833A vs DC1147A-E
  • DC1833A vs DC1147A-D
  • DC1833A vs DC1147A-C
  • DC1833A vs DC1147A-A
  • DC1833A vs DC1117A
  • DC1833A vs DC1116A
  • DC1833A vs DC1115A
  • DC1833A vs DC1114A
  • DC1833A vs DC1113A
  • DC1833A vs DC1108A
  • DC1833A vs DC1103A
  • DC1833A vs DC1600A
  • DC1833A vs DC1418A-B
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks