☰
DC1796A-E
DC1796A-E
Active
Description:  DEMO BOARD SAR ADC 18BIT 1.6MSPS
Manufacturer:  Analog Devices
Datasheet:   DC1796A-E Datasheet
History Price: $178.32
In Stock: 30250
DC1796A-E Specification
Specification
Part No
DC1796A-E
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
1
Number of Bits
18
Sampling Rate (Per Second)
1.6M
Data Interface
SPI
Input Range
0 ~ VREF
Power (Typ) @ Conditions
18mW @ 1.6MSPS
Utilized IC / Part
LTC2369-18, LTC6360
Supplied Contents
Board(s)
DC1796A-E PDF Datasheet
DC1796A-E Related Parts
DC1009A-A
DC1009A-A
Analog Devices
BOARD DELTA SIGMA ADC LTC2492
DC1009A-B
DC1009A-B
Analog Devices
BOARD DELTA SIGMA ADC LTC2488
DC1009A-C
DC1009A-C
Analog Devices
BOARD DELTA SIGMA ADC LTC2486
DC1010A-A
DC1010A-A
Analog Devices
BOARD DELTA SIGMA ADC LTC2493
DC1010A-B
DC1010A-B
Analog Devices
BOARD DELTA SIGMA ADC LTC2489
DC1010A-C
DC1010A-C
Analog Devices
BOARD DELTA SIGMA ADC LTC2487
DC1011A-A
DC1011A-A
Analog Devices
BOARD DELTA SIGMA ADC LTC2498
DC1011A-B
DC1011A-B
Analog Devices
BOARD DELTA SIGMA ADC LTC2496
DC1011A-C
DC1011A-C
Analog Devices
BOARD DELTA SIGMA ADC LTC2494
DC1012A-A
DC1012A-A
Analog Devices
BOARD DELTA SIGMA ADC LTC2499
DC1012A-B
DC1012A-B
Analog Devices
BOARD DELTA SIGMA ADC LTC2497
DC1012A-C
DC1012A-C
Analog Devices
BOARD DELTA SIGMA ADC LTC2495
DC1796A-E Compare Parts
  • DC1796A-E vs DC1996A-E
  • DC1796A-E vs DC1996A-D
  • DC1796A-E vs DC1996A-C
  • DC1796A-E vs DC1996A-B
  • DC1796A-E vs DC1996A-A
  • DC1796A-E vs DC1975A-A
  • DC1796A-E vs DC1975A
  • DC1796A-E vs DC1974A-C
  • DC1796A-E vs DC1974A-B
  • DC1796A-E vs DC1945A
  • DC1796A-E vs DC1925A-C
  • DC1796A-E vs DC1925A-B
  • DC1796A-E vs DC1925A-A
  • DC1796A-E vs DC1908A-I
  • DC1796A-E vs DC1908A-H
  • DC1796A-E vs DC1908A-G
  • DC1796A-E vs DC1908A-F
  • DC1796A-E vs DC1908A-E
  • DC1796A-E vs DC1908A-D
  • DC1796A-E vs DC1908A-C
  • DC1796A-E vs DC1908A-B
  • DC1796A-E vs DC1908A-A
  • DC1796A-E vs DC1884A-F
  • DC1796A-E vs DC1884A-E
  • DC1796A-E vs DC1884A-D
  • DC1796A-E vs DC1884A-C
  • DC1796A-E vs DC1884A-B
  • DC1796A-E vs DC1884A-A
  • DC1796A-E vs DC183A
  • DC1796A-E vs DC1826A-E
  • DC1796A-E vs DC1826A-A
  • DC1796A-E vs DC1813A-H
  • DC1796A-E vs DC1813A-G
  • DC1796A-E vs DC1813A-F
  • DC1796A-E vs DC1813A-E
  • DC1796A-E vs DC1813A-D
  • DC1796A-E vs DC1813A-C
  • DC1796A-E vs DC1813A-B
  • DC1796A-E vs DC1813A-A
  • DC1796A-E vs DC1805A-H
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class